multicomp PRO Sensor, Float Switch, Vertical; Operating Pressure Max Multicomp MCPLS-031-A-6

Description
SENSOR, FLOAT SWITCH, VERTICAL; Operating Pressure Max:-; Sensor Body Material:PP (Polypropylene); Output Current:2A; Product Range:-; SVHC:No SVHC (27-Jun-2018); AC Power:50VA; Body Material:PP (Polypropylene); Contact RoHS Compliant: Yes
Description
SENSOR, FLOAT SWITCH, VERTICAL; Operating Pressure Max:-; Sensor Body Material:PP (Polypropylene); Output Current:2A; Product Range:-; SVHC:No SVHC (27-Jun-2018); AC Power:50VA; Body Material:PP (Polypropylene); Contact RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Sensor, Float Switch, Vertical; Operating Pressure Max Multicomp - 94M8273 - Newark, An Avnet Company
Chicago, IL, United States
Sensor, Float Switch, Vertical; Operating Pressure Max Multicomp
94M8273
Sensor, Float Switch, Vertical; Operating Pressure Max Multicomp 94M8273
SENSOR, FLOAT SWITCH, VERTICAL; Operating Pressure Max:-; Sensor Body Material:PP (Polypropylene); Output Current:2A; Product Range:-; SVHC:No SVHC (27-Jun-2018); AC Power:50VA; Body Material:PP (Polypropylene); Contact RoHS Compliant: Yes

SENSOR, FLOAT SWITCH, VERTICAL; Operating Pressure Max:-; Sensor Body Material:PP (Polypropylene); Output Current:2A; Product Range:-; SVHC:No SVHC (27-Jun-2018); AC Power:50VA; Body Material:PP (Polypropylene); Contact RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Level Sensors
Product Number 94M8273
Product Name Sensor, Float Switch, Vertical; Operating Pressure Max Multicomp
Media Type Liquid
Unlock Full Specs
to access all available technical data

Similar Products

BL9000 Bubble Level Flow Sensor - BL9K - McCrometer, Inc.
Specs
Device Classification Sensor Only
Measuring Range 0.1181 to 138 inch (3 to 3500 mm)
Accuracy (Continuous Level) 0.1181 +/-inch (3 +/-mm)
View Details
Narrowband Level Control - OKC-2292 - O'Keefe Controls Co.
Specs
Device Classification Gauge
Media Type Liquid
Level Measurement Type Continuous Level
View Details
Solid State  Non-Contact Level Sensor - EP1226 - Tecmark Corporation
Specs
Device Classification Sensor System
Media Type Liquid
Level Measurement Type Single Point or Multi-Point Level
View Details
Level Indicator - LV Series - jbj Techniques Limited
jbj Techniques Limited
Specs
Device Classification Sensor Only (optional feature); Gauge (optional feature)
Media Type Liquid
Level Measurement Type Continuous Level
View Details