multicomp PRO Sensor, Inductive, 0.9Mm, 10V-30V; Sensing Range Max Multicomp MCPIP-T8L-011

Description
SENSOR, INDUCTIVE, 0.9MM, 10V-30V; Sensing Range Max:0.9mm; Thread Size - Metric:M8; Sensor Output:PNP-NC; Supply Voltage DC Min:10V; Supply Voltage DC Max:30V; Product Range:MCPIP Series; SVHC:No SVHC (07-Jul-2017) RoHS Compliant: Yes
Description
SENSOR, INDUCTIVE, 0.9MM, 10V-30V; Sensing Range Max:0.9mm; Thread Size - Metric:M8; Sensor Output:PNP-NC; Supply Voltage DC Min:10V; Supply Voltage DC Max:30V; Product Range:MCPIP Series; SVHC:No SVHC (07-Jul-2017) RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Sensor, Inductive, 0.9Mm, 10V-30V; Sensing Range Max Multicomp - 49X0822 - Newark, An Avnet Company
Chicago, IL, United States
Sensor, Inductive, 0.9Mm, 10V-30V; Sensing Range Max Multicomp
49X0822
Sensor, Inductive, 0.9Mm, 10V-30V; Sensing Range Max Multicomp 49X0822
SENSOR, INDUCTIVE, 0.9MM, 10V-30V; Sensing Range Max:0.9mm; Thread Size - Metric:M8; Sensor Output:PNP-NC; Supply Voltage DC Min:10V; Supply Voltage DC Max:30V; Product Range:MCPIP Series; SVHC:No SVHC (07-Jul-2017) RoHS Compliant: Yes

SENSOR, INDUCTIVE, 0.9MM, 10V-30V; Sensing Range Max:0.9mm; Thread Size - Metric:M8; Sensor Output:PNP-NC; Supply Voltage DC Min:10V; Supply Voltage DC Max:30V; Product Range:MCPIP Series; SVHC:No SVHC (07-Jul-2017) RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Proximity Sensors
Product Number 49X0822
Product Name Sensor, Inductive, 0.9Mm, 10V-30V; Sensing Range Max Multicomp
Sensor Technology Inductive Proximity Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Switches (Solid State) - 620-1474-ND - DigiKey
Allegro MicroSystems Inc.
Specs
Sensor Technology Hall Effect Proximity Sensor
Operating Temperature -40 to 302 F (-40 to 150 C)
View Details
Proximity Switches, BM -  - Rotork plc
Specs
Sensor Technology Magnetic Proximity Sensor
Electrical Output Switched / Alarm
View Details
Differential Measuring System - KD-5100 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0 to 0.0750 inch (0.0 to 1.9 mm)
View Details
12 mm Diameter AC 2 Wire Inductive Proximity Sensor - S3281 - Fargo Controls, Inc.
Specs
Sensor Technology Inductive Proximity Sensor; Magnetic Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.0787 inch (2 mm)
View Details