multicomp PRO Sensor, Inductive, 0.8Mm, 10V-30V; Sensing Range Max Multicomp MCPIP-T5S-001

Description
SENSOR, INDUCTIVE, 0.8MM, 10V-30V; Sensing Range Max:0.8mm; Thread Size - Metric:M5; Sensor Output:PNP-NO; Supply Voltage DC Min:10V; Supply Voltage DC Max:30V; Product Range:MCPIP Series; SVHC:No SVHC (07-Jul-2017) RoHS Compliant: Yes
Datasheet
Description
SENSOR, INDUCTIVE, 0.8MM, 10V-30V; Sensing Range Max:0.8mm; Thread Size - Metric:M5; Sensor Output:PNP-NO; Supply Voltage DC Min:10V; Supply Voltage DC Max:30V; Product Range:MCPIP Series; SVHC:No SVHC (07-Jul-2017) RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sensor, Inductive, 0.8Mm, 10V-30V; Sensing Range Max Multicomp - 49X0819 - Newark, An Avnet Company
Chicago, IL, United States
Sensor, Inductive, 0.8Mm, 10V-30V; Sensing Range Max Multicomp
49X0819
Sensor, Inductive, 0.8Mm, 10V-30V; Sensing Range Max Multicomp 49X0819
SENSOR, INDUCTIVE, 0.8MM, 10V-30V; Sensing Range Max:0.8mm; Thread Size - Metric:M5; Sensor Output:PNP-NO; Supply Voltage DC Min:10V; Supply Voltage DC Max:30V; Product Range:MCPIP Series; SVHC:No SVHC (07-Jul-2017) RoHS Compliant: Yes

SENSOR, INDUCTIVE, 0.8MM, 10V-30V; Sensing Range Max:0.8mm; Thread Size - Metric:M5; Sensor Output:PNP-NO; Supply Voltage DC Min:10V; Supply Voltage DC Max:30V; Product Range:MCPIP Series; SVHC:No SVHC (07-Jul-2017) RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Proximity Sensors
Product Number 49X0819
Product Name Sensor, Inductive, 0.8Mm, 10V-30V; Sensing Range Max Multicomp
Sensor Technology Inductive Proximity Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Differential Measuring System - KD-5100 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0 to 0.0750 inch (0.0 to 1.9 mm)
View Details
Micropower, Ultrasensitive Hall-Effect Switch - A3213LUA-T - Allegro MicroSystems Inc.
Specs
Sensor Technology Hall Effect Proximity Sensor
Electrical Output Voltage
View Details
2 suppliers
Cubic Miniature Photoelectric Proximity Sensors - C12 - Locon Sensor Systems, Inc.
Specs
Sensor Technology Photoelectric Sensors
Body Shape Rectangular
Operation Distance 118 inch (3000 mm)
View Details
Proximity sensor - SMEO-8E-M12-LED-230 - Festo Corporation
Specs
Sensor Technology Magnetic Proximity Sensor
Switching Frequency 0.5000 kHz
Operating Temperature -4 to 140 F (-20 to 60 C)
View Details