SENSOR, M18, PNP, SHIELDED, NC; Sensing Range Max:4mm; Thread Size - Metric:M18; Sensor Output:PNP-NC; Supply Voltage DC Min:10V; Supply Voltage DC Max:30V; Product Range:MCPIP Series; SVHC:No SVHC (07-Jul-2017); Sensor RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Proximity Sensors |
| Product Number | 46W4749 |
| Product Name | Sensor, M18, Pnp, Shielded, Nc; Sensing Range Max Multicomp |
| Operation Distance | 0.1575 inch (4 mm) |