multicomp PRO Sensor, M12, Pnp, Shielded, Nc; Sensing Range Max Multicomp MCPIP-T12L-011

Description
SENSOR, M12, PNP, SHIELDED, NC; Sensing Range Max:2mm; Thread Size - Metric:M12; Sensor Output:PNP-NC; Supply Voltage DC Min:10V; Supply Voltage DC Max:30V; Product Range:MCPIP Series; SVHC:No SVHC (07-Jul-2017); Sensing Range:0mm toRoHS Compliant: Yes
Datasheet
Description
SENSOR, M12, PNP, SHIELDED, NC; Sensing Range Max:2mm; Thread Size - Metric:M12; Sensor Output:PNP-NC; Supply Voltage DC Min:10V; Supply Voltage DC Max:30V; Product Range:MCPIP Series; SVHC:No SVHC (07-Jul-2017); Sensing Range:0mm toRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sensor, M12, Pnp, Shielded, Nc; Sensing Range Max Multicomp - 46W4745 - Newark, An Avnet Company
Chicago, IL, United States
Sensor, M12, Pnp, Shielded, Nc; Sensing Range Max Multicomp
46W4745
Sensor, M12, Pnp, Shielded, Nc; Sensing Range Max Multicomp 46W4745
SENSOR, M12, PNP, SHIELDED, NC; Sensing Range Max:2mm; Thread Size - Metric:M12; Sensor Output:PNP-NC; Supply Voltage DC Min:10V; Supply Voltage DC Max:30V; Product Range:MCPIP Series; SVHC:No SVHC (07-Jul-2017); Sensing Range:0mm toRoHS Compliant: Yes

SENSOR, M12, PNP, SHIELDED, NC; Sensing Range Max:2mm; Thread Size - Metric:M12; Sensor Output:PNP-NC; Supply Voltage DC Min:10V; Supply Voltage DC Max:30V; Product Range:MCPIP Series; SVHC:No SVHC (07-Jul-2017); Sensing Range:0mm toRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Proximity Sensors
Product Number 46W4745
Product Name Sensor, M12, Pnp, Shielded, Nc; Sensing Range Max Multicomp
Operation Distance 0.0787 inch (2 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Noncontact High-Precision Proximity Measuring System - KD-2446 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Eddy Current Proximity Sensor; Inductive Proximity Sensor
Body Shape Cylindrical
Operation Distance 0.0 to 0.2750 inch (0.0 to 6.98 mm)
View Details
Switches (Solid State) - 620-1554-2-ND - DigiKey
Specs
Sensor Technology Hall Effect Proximity Sensor
Operating Temperature -40 to 302 F (-40 to 150 C)
View Details
High Pressure Inductive Proximity Sensors -  - Locon Sensor Systems, Inc.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Threaded Barrel (optional feature)
Operation Distance 0.0394 to 0.1181 inch (1 to 3 mm)
View Details
Diffuse scan - SOOE-BS-L-PNLK-T - Festo Corporation
Specs
Sensor Technology Photoelectric Sensors
Switching Frequency 1.65 kHz
Operating Temperature -40 to 140 F (-40 to 60 C)
View Details
2 suppliers