multicomp PRO Sensor, M18, Npn, Shielded, Nc; Sensing Range Max Multicomp MCPIN-T18L-011

Description
SENSOR, M18, NPN, SHIELDED, NC; Sensing Range Max:4mm; Thread Size - Metric:M18; Sensor Output:NPN-NC; Supply Voltage DC Min:10V; Supply Voltage DC Max:30V; Product Range:MCPIN Series; SVHC:No SVHC (07-Jul-2017); Sensor RoHS Compliant: Yes
Datasheet
Description
SENSOR, M18, NPN, SHIELDED, NC; Sensing Range Max:4mm; Thread Size - Metric:M18; Sensor Output:NPN-NC; Supply Voltage DC Min:10V; Supply Voltage DC Max:30V; Product Range:MCPIN Series; SVHC:No SVHC (07-Jul-2017); Sensor RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sensor, M18, Npn, Shielded, Nc; Sensing Range Max Multicomp - 46W4739 - Newark, An Avnet Company
Chicago, IL, United States
Sensor, M18, Npn, Shielded, Nc; Sensing Range Max Multicomp
46W4739
Sensor, M18, Npn, Shielded, Nc; Sensing Range Max Multicomp 46W4739
SENSOR, M18, NPN, SHIELDED, NC; Sensing Range Max:4mm; Thread Size - Metric:M18; Sensor Output:NPN-NC; Supply Voltage DC Min:10V; Supply Voltage DC Max:30V; Product Range:MCPIN Series; SVHC:No SVHC (07-Jul-2017); Sensor RoHS Compliant: Yes

SENSOR, M18, NPN, SHIELDED, NC; Sensing Range Max:4mm; Thread Size - Metric:M18; Sensor Output:NPN-NC; Supply Voltage DC Min:10V; Supply Voltage DC Max:30V; Product Range:MCPIN Series; SVHC:No SVHC (07-Jul-2017); Sensor RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Proximity Sensors
Product Number 46W4739
Product Name Sensor, M18, Npn, Shielded, Nc; Sensing Range Max Multicomp
Operation Distance 0.1575 inch (4 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Self Contained Analog Output Displacement Sensor - SC-2440 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Body Shape Cylindrical
Operation Distance 0.0 to 0.1575 inch (0.0 to 4 mm)
Operating Temperature ? to 158 F (? to 70 C)
View Details
Switches (Solid State) - A3240ELTTR-ND - DigiKey
Allegro MicroSystems Inc.
Specs
Sensor Technology Hall Effect Proximity Sensor
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
 - Cylindrical 6.5 mm Housing Inductive Proximity Sensors - Series 500 - Locon Sensor Systems, Inc.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical
Operation Distance 0.1181 inch (3 mm)
View Details
Proximity sensor - SIES-Q8B-PS-K-L - Festo Corporation
Specs
Operation Distance 0.0591 inch (1.5 mm)
Repeatability 2.76 mils (70 µm)
Switching Frequency 3.5 kHz
View Details
2 suppliers