multicomp PRO Sensor, Inductive, 1.6Mm, 10V-30V; Sensing Range Max Multicomp MCPIN-T12L-111

Description
SENSOR, INDUCTIVE, 1.6MM, 10V-30V; Sensing Range Max:1.6mm; Thread Size - Metric:M12; Sensor Output:NPN-NC; Supply Voltage DC Min:10V; Supply Voltage DC Max:30V; Product Range:MCPIN Series; SVHC:No SVHC (07-Jul-2017) RoHS Compliant: Yes
Datasheet
Description
SENSOR, INDUCTIVE, 1.6MM, 10V-30V; Sensing Range Max:1.6mm; Thread Size - Metric:M12; Sensor Output:NPN-NC; Supply Voltage DC Min:10V; Supply Voltage DC Max:30V; Product Range:MCPIN Series; SVHC:No SVHC (07-Jul-2017) RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sensor, Inductive, 1.6Mm, 10V-30V; Sensing Range Max Multicomp - 49X0814 - Newark, An Avnet Company
Chicago, IL, United States
Sensor, Inductive, 1.6Mm, 10V-30V; Sensing Range Max Multicomp
49X0814
Sensor, Inductive, 1.6Mm, 10V-30V; Sensing Range Max Multicomp 49X0814
SENSOR, INDUCTIVE, 1.6MM, 10V-30V; Sensing Range Max:1.6mm; Thread Size - Metric:M12; Sensor Output:NPN-NC; Supply Voltage DC Min:10V; Supply Voltage DC Max:30V; Product Range:MCPIN Series; SVHC:No SVHC (07-Jul-2017) RoHS Compliant: Yes

SENSOR, INDUCTIVE, 1.6MM, 10V-30V; Sensing Range Max:1.6mm; Thread Size - Metric:M12; Sensor Output:NPN-NC; Supply Voltage DC Min:10V; Supply Voltage DC Max:30V; Product Range:MCPIN Series; SVHC:No SVHC (07-Jul-2017) RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Proximity Sensors
Product Number 49X0814
Product Name Sensor, Inductive, 1.6Mm, 10V-30V; Sensing Range Max Multicomp
Sensor Technology Inductive Proximity Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Differential Measuring System - KD-5100+ - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0 to 0.0750 inch (0.0 to 1.9 mm)
View Details
Switches (Solid State) - 620-1390-1-ND - DigiKey
Specs
Sensor Technology Hall Effect Proximity Sensor
Operating Temperature -40 to 302 F (-40 to 150 C)
Electrical Output Current
View Details
 - High Temperature Inductive Proximity Sensors - M18 - Locon Sensor Systems, Inc.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.0787 to 0.3150 inch (2 to 8 mm)
View Details
Proximity sensor - SIED-M12B-ZS-K-L-PA - Festo Corporation
Specs
Sensor Technology Inductive Proximity Sensor
Operation Distance 0.0787 inch (2 mm)
Repeatability 1.57 mils (40 µm)
View Details
2 suppliers