multicomp PRO Sensor, Inductive, 1.6Mm, 10V-30V; Sensing Range Max Multicomp MCPIN-T12L-101

Description
SENSOR, INDUCTIVE, 1.6MM, 10V-30V; Sensing Range Max:1.6mm; Thread Size - Metric:M12; Sensor Output:NPN-NO; Supply Voltage DC Min:10V; Supply Voltage DC Max:30V; Product Range:MCPIN Series; SVHC:No SVHC (07-Jul-2017) RoHS Compliant: Yes
Datasheet
Description
SENSOR, INDUCTIVE, 1.6MM, 10V-30V; Sensing Range Max:1.6mm; Thread Size - Metric:M12; Sensor Output:NPN-NO; Supply Voltage DC Min:10V; Supply Voltage DC Max:30V; Product Range:MCPIN Series; SVHC:No SVHC (07-Jul-2017) RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sensor, Inductive, 1.6Mm, 10V-30V; Sensing Range Max Multicomp - 49X0813 - Newark, An Avnet Company
Chicago, IL, United States
Sensor, Inductive, 1.6Mm, 10V-30V; Sensing Range Max Multicomp
49X0813
Sensor, Inductive, 1.6Mm, 10V-30V; Sensing Range Max Multicomp 49X0813
SENSOR, INDUCTIVE, 1.6MM, 10V-30V; Sensing Range Max:1.6mm; Thread Size - Metric:M12; Sensor Output:NPN-NO; Supply Voltage DC Min:10V; Supply Voltage DC Max:30V; Product Range:MCPIN Series; SVHC:No SVHC (07-Jul-2017) RoHS Compliant: Yes

SENSOR, INDUCTIVE, 1.6MM, 10V-30V; Sensing Range Max:1.6mm; Thread Size - Metric:M12; Sensor Output:NPN-NO; Supply Voltage DC Min:10V; Supply Voltage DC Max:30V; Product Range:MCPIN Series; SVHC:No SVHC (07-Jul-2017) RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Proximity Sensors
Product Number 49X0813
Product Name Sensor, Inductive, 1.6Mm, 10V-30V; Sensing Range Max Multicomp
Sensor Technology Inductive Proximity Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Proximity Sensors - 2066166 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Other; Barrel
Operation Distance 1.5 inch (38 mm)
View Details
Self Contained Analog Output Displacement Sensor - SC-2440 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Body Shape Cylindrical
Operation Distance 0.0 to 0.1575 inch (0.0 to 4 mm)
Operating Temperature ? to 158 F (? to 70 C)
View Details
Switches (Solid State) - 620-1348-6-ND - DigiKey
Allegro MicroSystems Inc.
Specs
Sensor Technology Hall Effect Proximity Sensor
Operating Temperature -40 to 302 F (-40 to 150 C)
View Details
Confocal chromatic sensor system with integrated controller - confocalDT IFD2410-6/IE - Micro-Epsilon Group
Specs
Body Shape Rectangular
Operation Distance 1.38 to 1.61 inch (35 to 41 mm)
Switching Frequency 0.1000 to 8 kHz
View Details