multicomp PRO Fuse, Cartridge, 6.3A, 3.6X10Mm, Fast Acting; Blow Characteristic Multicomp Pro MCPGS 6.30

Description
FUSE, CARTRIDGE, 6.3A, 3.6X10MM, FAST ACTING; Blow Characteristic:Fast Acting; Fuse Current:6.3A; Voltage Rating VAC:250V; Fuse Size Metric:3.6mm x 10mm; Fuse Size Imperial:0.14" x 0.39"; Product Range:- RoHS Compliant: Yes
Datasheet
Description
FUSE, CARTRIDGE, 6.3A, 3.6X10MM, FAST ACTING; Blow Characteristic:Fast Acting; Fuse Current:6.3A; Voltage Rating VAC:250V; Fuse Size Metric:3.6mm x 10mm; Fuse Size Imperial:0.14" x 0.39"; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuse, Cartridge, 6.3A, 3.6X10Mm, Fast Acting; Blow Characteristic Multicomp Pro - 31T8276 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, Cartridge, 6.3A, 3.6X10Mm, Fast Acting; Blow Characteristic Multicomp Pro
31T8276
Fuse, Cartridge, 6.3A, 3.6X10Mm, Fast Acting; Blow Characteristic Multicomp Pro 31T8276
FUSE, CARTRIDGE, 6.3A, 3.6X10MM, FAST ACTING; Blow Characteristic:Fast Acting; Fuse Current:6.3A; Voltage Rating VAC:250V; Fuse Size Metric:3.6mm x 10mm; Fuse Size Imperial:0.14" x 0.39"; Product Range:- RoHS Compliant: Yes

FUSE, CARTRIDGE, 6.3A, 3.6X10MM, FAST ACTING; Blow Characteristic:Fast Acting; Fuse Current:6.3A; Voltage Rating VAC:250V; Fuse Size Metric:3.6mm x 10mm; Fuse Size Imperial:0.14" x 0.39"; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Fuses
Product Number 31T8276
Product Name Fuse, Cartridge, 6.3A, 3.6X10Mm, Fast Acting; Blow Characteristic Multicomp Pro
Approvals / Standards RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Fast Acting Over-molded Fuse - SKY87604-12 - Skyworks Solutions, Inc.
Specs
Features Fast Acting
Rated Voltage 63 volts
Rated Current 0.2500 amps
View Details
4 suppliers
International Fuse Quick Acting 10A - 81411641 - Interpower
Specs
Fuse Material Glass; Glass
Operating Temperature -25 to 70 C (-13 to 158 F)
Rated Voltage 250 volts
View Details
30A Circuit Protection Fuse - 143-APL11-1-61-303 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting Panel Mount
Rated Current 30 amps
View Details
Fuses - TF16AT2.50TTD - 962254-TF16AT2.50TTD - Win Source Electronics
KOA Speer Electronics, Inc.
Specs
Mounting SMD (SMT)
Rated Current 2.5 amps
View Details
3 suppliers