multicomp PRO Fuse, Cartridge, 3.15A, 3.6X10Mm, Fast Acting; Blow Characteristic Multicomp Pro MCPGS 3.15

Description
FUSE, CARTRIDGE, 3.15A, 3.6X10MM, FAST ACTING; Blow Characteristic:Fast Acting; Fuse Current:3.15A; Voltage Rating VAC:250V; Fuse Size Metric:3.6mm x 10mm; Fuse Size Imperial:0.14" x 0.39"; Product Range:- RoHS Compliant: Yes
Description
FUSE, CARTRIDGE, 3.15A, 3.6X10MM, FAST ACTING; Blow Characteristic:Fast Acting; Fuse Current:3.15A; Voltage Rating VAC:250V; Fuse Size Metric:3.6mm x 10mm; Fuse Size Imperial:0.14" x 0.39"; Product Range:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Fuse, Cartridge, 3.15A, 3.6X10Mm, Fast Acting; Blow Characteristic Multicomp Pro - 31T8275 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, Cartridge, 3.15A, 3.6X10Mm, Fast Acting; Blow Characteristic Multicomp Pro
31T8275
Fuse, Cartridge, 3.15A, 3.6X10Mm, Fast Acting; Blow Characteristic Multicomp Pro 31T8275
FUSE, CARTRIDGE, 3.15A, 3.6X10MM, FAST ACTING; Blow Characteristic:Fast Acting; Fuse Current:3.15A; Voltage Rating VAC:250V; Fuse Size Metric:3.6mm x 10mm; Fuse Size Imperial:0.14" x 0.39"; Product Range:- RoHS Compliant: Yes

FUSE, CARTRIDGE, 3.15A, 3.6X10MM, FAST ACTING; Blow Characteristic:Fast Acting; Fuse Current:3.15A; Voltage Rating VAC:250V; Fuse Size Metric:3.6mm x 10mm; Fuse Size Imperial:0.14" x 0.39"; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Fuses
Product Number 31T8275
Product Name Fuse, Cartridge, 3.15A, 3.6X10Mm, Fast Acting; Blow Characteristic Multicomp Pro
Approvals / Standards RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Fuses - 002625286 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Current 16 amps
View Details
International Fuse Time Lag 2A - 81412501 - Interpower
Specs
Fuse Material Glass; Glass
Features Time Lag
Rated Voltage 250 volts
View Details
Fuse - 282-457 - WAGO
Specs
Rated Voltage 250 volts
Rated Current 10 amps
View Details
3 suppliers
Fuses - 2019-CCF1F10TTECT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Fuse Type PC Board
Mounting Solderable (Surface Mount Technology)
Approvals / Standards UL
View Details
2 suppliers