multicomp PRO Fuse, Cartridge, 1.5A, 3.6X10Mm, Fast Acting; Blow Characteristic Multicomp Pro MCPGS 1.50

Description
FUSE, CARTRIDGE, 1.5A, 3.6X10MM, FAST ACTING; Blow Characteristic:Fast Acting; Fuse Current:1.5A; Voltage Rating VAC:250V; Fuse Size Metric:3.6mm x 10mm; Fuse Size Imperial:0.14" x 0.39"; Product Range:- RoHS Compliant: Yes
Datasheet
Description
FUSE, CARTRIDGE, 1.5A, 3.6X10MM, FAST ACTING; Blow Characteristic:Fast Acting; Fuse Current:1.5A; Voltage Rating VAC:250V; Fuse Size Metric:3.6mm x 10mm; Fuse Size Imperial:0.14" x 0.39"; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuse, Cartridge, 1.5A, 3.6X10Mm, Fast Acting; Blow Characteristic Multicomp Pro - 31T8272 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, Cartridge, 1.5A, 3.6X10Mm, Fast Acting; Blow Characteristic Multicomp Pro
31T8272
Fuse, Cartridge, 1.5A, 3.6X10Mm, Fast Acting; Blow Characteristic Multicomp Pro 31T8272
FUSE, CARTRIDGE, 1.5A, 3.6X10MM, FAST ACTING; Blow Characteristic:Fast Acting; Fuse Current:1.5A; Voltage Rating VAC:250V; Fuse Size Metric:3.6mm x 10mm; Fuse Size Imperial:0.14" x 0.39"; Product Range:- RoHS Compliant: Yes

FUSE, CARTRIDGE, 1.5A, 3.6X10MM, FAST ACTING; Blow Characteristic:Fast Acting; Fuse Current:1.5A; Voltage Rating VAC:250V; Fuse Size Metric:3.6mm x 10mm; Fuse Size Imperial:0.14" x 0.39"; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Fuses
Product Number 31T8272
Product Name Fuse, Cartridge, 1.5A, 3.6X10Mm, Fast Acting; Blow Characteristic Multicomp Pro
Approvals / Standards RoHS
Unlock Full Specs
to access all available technical data

Similar Products

North American Fuse Time Delay 1A - 813MDA-1 - Interpower
Specs
Fuse Material Ceramic; Brass Ceramic
Operating Temperature 70 C (158 F)
Rated Voltage 250 volts
View Details
Fuses - 002625308 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Voltage 700 volts
Rated Current 25 amps
View Details
Fuses - TF10BN0.63TTB - 966539-TF10BN0.63TTB - Win Source Electronics
KOA Speer Electronics, Inc.
Specs
Mounting SMD (SMT)
Rated Current 0.6300 amps
View Details