multicomp PRO Fuse, Pcb, 2A, 125V, Very Fast Acting; Fuse Current Multicomp Pro MCPFP 2A 125V

Description
FUSE, PCB, 2A, 125V, VERY FAST ACTING; Fuse Current:2A; Voltage Rating VAC:125VAC; Product Range:-; Voltage Rating VDC:125VDC; Blow Characteristic:Very Fast Acting; Fuse Case Style:Axial Leaded; Breaking Capacity Current AC:50A RoHS Compliant: No
Description
FUSE, PCB, 2A, 125V, VERY FAST ACTING; Fuse Current:2A; Voltage Rating VAC:125VAC; Product Range:-; Voltage Rating VDC:125VDC; Blow Characteristic:Very Fast Acting; Fuse Case Style:Axial Leaded; Breaking Capacity Current AC:50A RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Fuse, Pcb, 2A, 125V, Very Fast Acting; Fuse Current Multicomp Pro - 95M6645 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, Pcb, 2A, 125V, Very Fast Acting; Fuse Current Multicomp Pro
95M6645
Fuse, Pcb, 2A, 125V, Very Fast Acting; Fuse Current Multicomp Pro 95M6645
FUSE, PCB, 2A, 125V, VERY FAST ACTING; Fuse Current:2A; Voltage Rating VAC:125VAC; Product Range:-; Voltage Rating VDC:125VDC; Blow Characteristic:Very Fast Acting; Fuse Case Style:Axial Leaded; Breaking Capacity Current AC:50A RoHS Compliant: No

FUSE, PCB, 2A, 125V, VERY FAST ACTING; Fuse Current:2A; Voltage Rating VAC:125VAC; Product Range:-; Voltage Rating VDC:125VDC; Blow Characteristic:Very Fast Acting; Fuse Case Style:Axial Leaded; Breaking Capacity Current AC:50A RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Fuses
Product Number 95M6645
Product Name Fuse, Pcb, 2A, 125V, Very Fast Acting; Fuse Current Multicomp Pro
Mounting Solderable (with leads)
Unlock Full Specs
to access all available technical data

Similar Products

Fuses - 004110430 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Voltage 1100 volts
Rated Current 200 amps
View Details
North American Fuse Fast Acting 10A - 813GMA-10 - Interpower
Specs
Fuse Material Glass; Glass
Features Fast Acting
Operating Temperature 70 C (158 F)
View Details
Fuse - 282-451 - WAGO
Specs
Rated Voltage 250 volts
Rated Current 6.3 amps
View Details
3 suppliers
Fuses - CCF1N7TTE - 1120462-CCF1N7TTE - Win Source Electronics
KOA Speer Electronics, Inc.
Specs
Rated Current 7 amps
View Details
4 suppliers