multicomp PRO Fuse, Cartridge, 5A, 3.6X10Mm, Time-Lag T; Blow Characteristic Multicomp Pro MCPDS 005

Description
FUSE, CARTRIDGE, 5A, 3.6X10MM, TIME-LAG T; Blow Characteristic:Time Delay; Fuse Current:5A; Voltage Rating VAC:250V; Fuse Size Metric:3.6mm x 10mm; Fuse Size Imperial:0.14" x 0.39"; Product Range:-; Breaking Capacity Current AC:50A RoHS Compliant: Yes
Datasheet
Description
FUSE, CARTRIDGE, 5A, 3.6X10MM, TIME-LAG T; Blow Characteristic:Time Delay; Fuse Current:5A; Voltage Rating VAC:250V; Fuse Size Metric:3.6mm x 10mm; Fuse Size Imperial:0.14" x 0.39"; Product Range:-; Breaking Capacity Current AC:50A RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuse, Cartridge, 5A, 3.6X10Mm, Time-Lag T; Blow Characteristic Multicomp Pro - 31T8253 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, Cartridge, 5A, 3.6X10Mm, Time-Lag T; Blow Characteristic Multicomp Pro
31T8253
Fuse, Cartridge, 5A, 3.6X10Mm, Time-Lag T; Blow Characteristic Multicomp Pro 31T8253
FUSE, CARTRIDGE, 5A, 3.6X10MM, TIME-LAG T; Blow Characteristic:Time Delay; Fuse Current:5A; Voltage Rating VAC:250V; Fuse Size Metric:3.6mm x 10mm; Fuse Size Imperial:0.14" x 0.39"; Product Range:-; Breaking Capacity Current AC:50A RoHS Compliant: Yes

FUSE, CARTRIDGE, 5A, 3.6X10MM, TIME-LAG T; Blow Characteristic:Time Delay; Fuse Current:5A; Voltage Rating VAC:250V; Fuse Size Metric:3.6mm x 10mm; Fuse Size Imperial:0.14" x 0.39"; Product Range:-; Breaking Capacity Current AC:50A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Fuses
Product Number 31T8253
Product Name Fuse, Cartridge, 5A, 3.6X10Mm, Time-Lag T; Blow Characteristic Multicomp Pro
Approvals / Standards RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Fuses - 002611011 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Voltage 400 volts
Rated Current 20 amps
View Details
International Fuse Time Lag 630mA - 81412381 - Interpower
Specs
Fuse Material Glass; Glass
Features Time Lag
Operating Temperature -25 to 70 C (-13 to 158 F)
View Details
Fuse - 282-454 - WAGO
Specs
Rated Voltage 500 volts
Rated Current 10 amps
View Details
2 suppliers
Fuses - 2019-CCF1F12TTEDKR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Fuse Type PC Board
Mounting Solderable (Surface Mount Technology)
Approvals / Standards UL
View Details
2 suppliers