multicomp PRO Fuse, Cartridge, 4A, 3.6X10Mm, Time-Lag T; Blow Characteristic Multicomp Pro MCPDS 004

Description
FUSE, CARTRIDGE, 4A, 3.6X10MM, TIME-LAG T; Blow Characteristic:Time Delay; Fuse Current:4A; Voltage Rating VAC:250V; Fuse Size Metric:3.6mm x 10mm; Fuse Size Imperial:0.14" x 0.39"; Product Range:-; Breaking Capacity Current AC:50A RoHS Compliant: Yes
Datasheet
Description
FUSE, CARTRIDGE, 4A, 3.6X10MM, TIME-LAG T; Blow Characteristic:Time Delay; Fuse Current:4A; Voltage Rating VAC:250V; Fuse Size Metric:3.6mm x 10mm; Fuse Size Imperial:0.14" x 0.39"; Product Range:-; Breaking Capacity Current AC:50A RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuse, Cartridge, 4A, 3.6X10Mm, Time-Lag T; Blow Characteristic Multicomp Pro - 31T8252 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, Cartridge, 4A, 3.6X10Mm, Time-Lag T; Blow Characteristic Multicomp Pro
31T8252
Fuse, Cartridge, 4A, 3.6X10Mm, Time-Lag T; Blow Characteristic Multicomp Pro 31T8252
FUSE, CARTRIDGE, 4A, 3.6X10MM, TIME-LAG T; Blow Characteristic:Time Delay; Fuse Current:4A; Voltage Rating VAC:250V; Fuse Size Metric:3.6mm x 10mm; Fuse Size Imperial:0.14" x 0.39"; Product Range:-; Breaking Capacity Current AC:50A RoHS Compliant: Yes

FUSE, CARTRIDGE, 4A, 3.6X10MM, TIME-LAG T; Blow Characteristic:Time Delay; Fuse Current:4A; Voltage Rating VAC:250V; Fuse Size Metric:3.6mm x 10mm; Fuse Size Imperial:0.14" x 0.39"; Product Range:-; Breaking Capacity Current AC:50A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Fuses
Product Number 31T8252
Product Name Fuse, Cartridge, 4A, 3.6X10Mm, Time-Lag T; Blow Characteristic Multicomp Pro
Approvals / Standards RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Fuses - 002625211 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Current 4 amps
View Details
International Fuse Quick Acting 4A - 81411561 - Interpower
Specs
Fuse Material Glass; Glass
Operating Temperature -25 to 70 C (-13 to 158 F)
Rated Voltage 250 volts
View Details
Fuses - TF10BN0.80TTB - 1099104-TF10BN0.80TTB - Win Source Electronics
KOA Speer Electronics, Inc.
Specs
Mounting SMD (SMT)
Rated Current 0.8000 amps
View Details