FUSE, CARTRIDGE, 2A, 3.6X10MM, TIME-LAG T; Blow Characteristic:Time Delay; Fuse Current:2A; Voltage Rating VAC:250V; Fuse Size Metric:3.6mm x 10mm; Fuse Size Imperial:0.14" x 0.39"; Product Range:-; Breaking Capacity Current AC:50A RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Fuses |
| Product Number | 31T8250 |
| Product Name | Fuse, Cartridge, 2A, 3.6X10Mm, Time-Lag T; Blow Characteristic Multicomp Pro |
| Approvals / Standards | RoHS |