multicomp PRO Inductor, Un-Shielded, 47Uh, Smd; Inductance Multicomp Pro MCPD5022MT470

Description
INDUCTOR, UN-SHIELDED, 47UH, SMD; Inductance:47µH; RMS Current (Irms):4.5A; Inductor Construction:Unshiel ded; Saturation Current (Isat):-; Product Range:MCPD Series; DC Resistance Max:0.095ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes
Datasheet
Description
INDUCTOR, UN-SHIELDED, 47UH, SMD; Inductance:47µH; RMS Current (Irms):4.5A; Inductor Construction:Unshiel ded; Saturation Current (Isat):-; Product Range:MCPD Series; DC Resistance Max:0.095ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductor, Un-Shielded, 47Uh, Smd; Inductance Multicomp Pro - 20T0929 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Un-Shielded, 47Uh, Smd; Inductance Multicomp Pro
20T0929
Inductor, Un-Shielded, 47Uh, Smd; Inductance Multicomp Pro 20T0929
INDUCTOR, UN-SHIELDED, 47UH, SMD; Inductance:47µH; RMS Current (Irms):4.5A; Inductor Construction:Unshiel ded; Saturation Current (Isat):-; Product Range:MCPD Series; DC Resistance Max:0.095ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

INDUCTOR, UN-SHIELDED, 47UH, SMD; Inductance:47µH; RMS Current (Irms):4.5A; Inductor Construction:Unshielded; Saturation Current (Isat):-; Product Range:MCPD Series; DC Resistance Max:0.095ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes
Product Number 20T0929
Product Name Inductor, Un-Shielded, 47Uh, Smd; Inductance Multicomp Pro
Mounting Option Surface Mount Technology
Inductance Range 47 microH
Inductance Tolerance 20 (+/- %)
DCR 0.0950 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - KL32TTE331J - 1167029-KL32TTE331J - Win Source Electronics
Specs
Technology Standard; Wirewound
Core Material Ferrite
Configuration Fixed
View Details
Power Inductors - ECS-MPI4040R2-3R3-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Fixed Inductors - 1674-CL0402-2224JUL4TDKR-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details