multicomp PRO Inductor, Un-Shielded, 22Uh, Smd; Inductance Multicomp Pro MCPD5022MT220

Description
INDUCTOR, UN-SHIELDED, 22UH, SMD; Inductance:22µH; RMS Current (Irms):7A; Inductor Construction:Unshiel ded; Saturation Current (Isat):-; Product Range:MCPD Series; DC Resistance Max:0.047ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes
Datasheet
Description
INDUCTOR, UN-SHIELDED, 22UH, SMD; Inductance:22µH; RMS Current (Irms):7A; Inductor Construction:Unshiel ded; Saturation Current (Isat):-; Product Range:MCPD Series; DC Resistance Max:0.047ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductor, Un-Shielded, 22Uh, Smd; Inductance Multicomp Pro - 20T0921 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Un-Shielded, 22Uh, Smd; Inductance Multicomp Pro
20T0921
Inductor, Un-Shielded, 22Uh, Smd; Inductance Multicomp Pro 20T0921
INDUCTOR, UN-SHIELDED, 22UH, SMD; Inductance:22µH; RMS Current (Irms):7A; Inductor Construction:Unshiel ded; Saturation Current (Isat):-; Product Range:MCPD Series; DC Resistance Max:0.047ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

INDUCTOR, UN-SHIELDED, 22UH, SMD; Inductance:22µH; RMS Current (Irms):7A; Inductor Construction:Unshielded; Saturation Current (Isat):-; Product Range:MCPD Series; DC Resistance Max:0.047ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes
Product Number 20T0921
Product Name Inductor, Un-Shielded, 22Uh, Smd; Inductance Multicomp Pro
Mounting Option Surface Mount Technology
Inductance Range 22 microH
Inductance Tolerance 20 (+/- %)
DCR 0.0470 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Dual SMD 2mH 900mA Inductor and Choke - 839-DKFS-6248-0102 - ERSAELECTRONICS PTE. LTD.
Specs
Inductance Range 2000 microH
Inductance Tolerance 50 (+/- %)
Standards and Certifications RoHS
View Details
2 suppliers
Power Inductors - ECS-MPI4040R2-4R7-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
CMF Series 10 MilliHenry (mH) Inductance Common Mode Inductor - CMF23H-103231 - Triad Magnetics
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Technology Standard
Inductance Range 10000 microH
View Details