multicomp PRO Inductor, Un-Shielded, 100Uh, Smd; Inductance Multicomp Pro MCPD5022MT101

Description
INDUCTOR, UN-SHIELDED, 100UH, SMD; Inductance:100µH; RMS Current (Irms):3A; Inductor Construction:Unshiel ded; Saturation Current (Isat):-; Product Range:MCPD Series; DC Resistance Max:0.19ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes
Datasheet
Description
INDUCTOR, UN-SHIELDED, 100UH, SMD; Inductance:100µH; RMS Current (Irms):3A; Inductor Construction:Unshiel ded; Saturation Current (Isat):-; Product Range:MCPD Series; DC Resistance Max:0.19ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductor, Un-Shielded, 100Uh, Smd; Inductance Multicomp Pro - 20T0915 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Un-Shielded, 100Uh, Smd; Inductance Multicomp Pro
20T0915
Inductor, Un-Shielded, 100Uh, Smd; Inductance Multicomp Pro 20T0915
INDUCTOR, UN-SHIELDED, 100UH, SMD; Inductance:100µH; RMS Current (Irms):3A; Inductor Construction:Unshiel ded; Saturation Current (Isat):-; Product Range:MCPD Series; DC Resistance Max:0.19ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

INDUCTOR, UN-SHIELDED, 100UH, SMD; Inductance:100µH; RMS Current (Irms):3A; Inductor Construction:Unshielded; Saturation Current (Isat):-; Product Range:MCPD Series; DC Resistance Max:0.19ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

Supplier's Site Datasheet
Inductor, Un-Shielded, 100Uh, Smd, Full Reel; Inductance Multicomp Pro - 20T0916 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Un-Shielded, 100Uh, Smd, Full Reel; Inductance Multicomp Pro
20T0916
Inductor, Un-Shielded, 100Uh, Smd, Full Reel; Inductance Multicomp Pro 20T0916
INDUCTOR, UN-SHIELDED, 100UH, SMD, FULL REEL; Inductance:100µH; RMS Current (Irms):3A; Inductor Construction:Unshiel ded; Saturation Current (Isat):-; Product Range:MCPD Series; DC Resistance Max:0.19ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

INDUCTOR, UN-SHIELDED, 100UH, SMD, FULL REEL; Inductance:100µH; RMS Current (Irms):3A; Inductor Construction:Unshielded; Saturation Current (Isat):-; Product Range:MCPD Series; DC Resistance Max:0.19ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes
Product Number 20T0915
Product Name Inductor, Un-Shielded, 100Uh, Smd; Inductance Multicomp Pro
Mounting Option Surface Mount Technology
Inductance Range 100 microH
Inductance Tolerance 20 (+/- %)
DCR 0.1900 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL1008-2125JQL1T-1DKR-ND - DigiKey
Knowles Precision Devices
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic
View Details
Surface Mount Inductors - 1670558 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ferrite; Ferrite
Inductance Range 1 microH
View Details
0201DS (0603) Miniature Ceramic Chip Inductors - 0201DS-8N3 0201DS-8N3XJEW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Power Inductors - ECS-MPIL0630-2R2MC - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
3 suppliers