The MCPD1608 series unshielded SMD inductor has an inductance value of 220 µH with a maximum DC resistance of 0.44 ohms. It is designed for applications such as portable telephones, personal computers, and DC/DC converters. The inductor operates within a temperature range of -40°C to 85°C and has a rated current of 1.6A. The construction features a ceramic base with gold plating, ensuring durability and reliability in various electronic devices. This component is RoHS compliant, making it suitable for environmentally conscious designs.
INDUCTOR, UN-SHIELDED, 220UH, SMD; Inductance:220µH; RMS Current (Irms):1.6A; Inductor Construction:Unshiel
| Newark, An Avnet Company | |
|---|---|
| Product Category | Inductors, Coils, and Chokes |
| Product Number | 20T0907 |
| Product Name | Inductor, Un-Shielded, 220Uh, Smd; Inductance Multicomp Pro |
| Mounting Option | Surface Mount Technology |
| Inductance Range | 220 microH |
| Inductance Tolerance | 20 (+/- %) |
| DCR | 0.4400 ohms |