multicomp PRO Inductor, Un-Shielded, 6.8Uh, Smd; Inductance Multicomp Pro MCPD3316MT6R8

Description
INDUCTOR, UN-SHIELDED, 6.8UH, SMD; Inductance:6.8µH; RMS Current (Irms):4.6A; Inductor Construction:Unshiel ded; Saturation Current (Isat):-; Product Range:MCPD Series; DC Resistance Max:0.027ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes
Datasheet
Description
INDUCTOR, UN-SHIELDED, 6.8UH, SMD; Inductance:6.8µH; RMS Current (Irms):4.6A; Inductor Construction:Unshiel ded; Saturation Current (Isat):-; Product Range:MCPD Series; DC Resistance Max:0.027ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductor, Un-Shielded, 6.8Uh, Smd; Inductance Multicomp Pro - 20T0899 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Un-Shielded, 6.8Uh, Smd; Inductance Multicomp Pro
20T0899
Inductor, Un-Shielded, 6.8Uh, Smd; Inductance Multicomp Pro 20T0899
INDUCTOR, UN-SHIELDED, 6.8UH, SMD; Inductance:6.8µH; RMS Current (Irms):4.6A; Inductor Construction:Unshiel ded; Saturation Current (Isat):-; Product Range:MCPD Series; DC Resistance Max:0.027ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

INDUCTOR, UN-SHIELDED, 6.8UH, SMD; Inductance:6.8µH; RMS Current (Irms):4.6A; Inductor Construction:Unshielded; Saturation Current (Isat):-; Product Range:MCPD Series; DC Resistance Max:0.027ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

Supplier's Site Datasheet
Inductor, Un-Shielded, 6.8Uh, Smd; Inductance Multicomp Pro - 20T0900 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Un-Shielded, 6.8Uh, Smd; Inductance Multicomp Pro
20T0900
Inductor, Un-Shielded, 6.8Uh, Smd; Inductance Multicomp Pro 20T0900
INDUCTOR, UN-SHIELDED, 6.8UH, SMD; Inductance:6.8µH; RMS Current (Irms):4.6A; Inductor Construction:Unshiel ded; Saturation Current (Isat):-; Product Range:MCPD Series; DC Resistance Max:0.027ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

INDUCTOR, UN-SHIELDED, 6.8UH, SMD; Inductance:6.8µH; RMS Current (Irms):4.6A; Inductor Construction:Unshielded; Saturation Current (Isat):-; Product Range:MCPD Series; DC Resistance Max:0.027ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes
Product Number 20T0899
Product Name Inductor, Un-Shielded, 6.8Uh, Smd; Inductance Multicomp Pro
Mounting Option Surface Mount Technology
Inductance Range 6.8 microH
Inductance Tolerance 20 (+/- %)
DCR 0.0270 ohms
Unlock Full Specs
to access all available technical data

Similar Products

MHL Multilayer Ceramic Inductors -  - KOA Speer Electronics, Inc.
KOA Speer Electronics, Inc.
Specs
Standards and Certifications RoHS
View Details
Power Inductors - ECS-HCMPI-0503Q-1R8M-T - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Fixed Inductors - 1674-CL1008-2184JUL4TDKR-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
Specs
Application RF Choke
View Details