multicomp PRO Inductor, Un-Shielded, 22Uh, Smd; Inductance Multicomp Pro MCPD3316MT220

Description
INDUCTOR, UN-SHIELDED, 22UH, SMD; Inductance:22µH; RMS Current (Irms):2.6A; Inductor Construction:Unshiel ded; Saturation Current (Isat):-; Product Range:MCPD Series; DC Resistance Max:0.085ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes
Datasheet
Description
INDUCTOR, UN-SHIELDED, 22UH, SMD; Inductance:22µH; RMS Current (Irms):2.6A; Inductor Construction:Unshiel ded; Saturation Current (Isat):-; Product Range:MCPD Series; DC Resistance Max:0.085ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductor, Un-Shielded, 22Uh, Smd; Inductance Multicomp Pro - 20T0884 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Un-Shielded, 22Uh, Smd; Inductance Multicomp Pro
20T0884
Inductor, Un-Shielded, 22Uh, Smd; Inductance Multicomp Pro 20T0884
INDUCTOR, UN-SHIELDED, 22UH, SMD; Inductance:22µH; RMS Current (Irms):2.6A; Inductor Construction:Unshiel ded; Saturation Current (Isat):-; Product Range:MCPD Series; DC Resistance Max:0.085ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

INDUCTOR, UN-SHIELDED, 22UH, SMD; Inductance:22µH; RMS Current (Irms):2.6A; Inductor Construction:Unshielded; Saturation Current (Isat):-; Product Range:MCPD Series; DC Resistance Max:0.085ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

Supplier's Site Datasheet
Inductor, Un-Shielded, 22Uh, Smd; Inductance Multicomp Pro - 20T0883 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Un-Shielded, 22Uh, Smd; Inductance Multicomp Pro
20T0883
Inductor, Un-Shielded, 22Uh, Smd; Inductance Multicomp Pro 20T0883
INDUCTOR, UN-SHIELDED, 22UH, SMD; Inductance:22µH; RMS Current (Irms):2.6A; Inductor Construction:Unshiel ded; Saturation Current (Isat):-; Product Range:MCPD Series; DC Resistance Max:0.085ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

INDUCTOR, UN-SHIELDED, 22UH, SMD; Inductance:22µH; RMS Current (Irms):2.6A; Inductor Construction:Unshielded; Saturation Current (Isat):-; Product Range:MCPD Series; DC Resistance Max:0.085ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes
Product Number 20T0884
Product Name Inductor, Un-Shielded, 22Uh, Smd; Inductance Multicomp Pro
Mounting Option Surface Mount Technology
Inductance Range 22 microH
Inductance Tolerance 20 (+/- %)
DCR 0.0850 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - KQ0805TTER47K - 988735-KQ0805TTER47K - Win Source Electronics
Specs
Mounting Option Surface Mount Technology
Configuration Fixed
Inductance Range 0.4700 microH
View Details
Power Inductors - ECS-MPI2520R1-3R3-R - ECS Inc. International
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Fixed Inductors - 1674-CL0402-2563JUL4TDKR-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
Specs
Application RF Choke
View Details