multicomp PRO Inductor, Un-Shielded, 100Uh, Smd; Inductance Multicomp Pro MCPD3316MT101

Description
INDUCTOR, UN-SHIELDED, 100UH, SMD; Inductance:100µH; RMS Current (Irms):1.2A; Inductor Construction:Unshiel ded; Saturation Current (Isat):-; Product Range:MCPD Series; DC Resistance Max:0.28ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes
Datasheet
Description
INDUCTOR, UN-SHIELDED, 100UH, SMD; Inductance:100µH; RMS Current (Irms):1.2A; Inductor Construction:Unshiel ded; Saturation Current (Isat):-; Product Range:MCPD Series; DC Resistance Max:0.28ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductor, Un-Shielded, 100Uh, Smd; Inductance Multicomp Pro - 20T0873 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Un-Shielded, 100Uh, Smd; Inductance Multicomp Pro
20T0873
Inductor, Un-Shielded, 100Uh, Smd; Inductance Multicomp Pro 20T0873
INDUCTOR, UN-SHIELDED, 100UH, SMD; Inductance:100µH; RMS Current (Irms):1.2A; Inductor Construction:Unshiel ded; Saturation Current (Isat):-; Product Range:MCPD Series; DC Resistance Max:0.28ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

INDUCTOR, UN-SHIELDED, 100UH, SMD; Inductance:100µH; RMS Current (Irms):1.2A; Inductor Construction:Unshielded; Saturation Current (Isat):-; Product Range:MCPD Series; DC Resistance Max:0.28ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes
Product Number 20T0873
Product Name Inductor, Un-Shielded, 100Uh, Smd; Inductance Multicomp Pro
Mounting Option Surface Mount Technology
Inductance Range 100 microH
Inductance Tolerance 20 (+/- %)
DCR 0.2800 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - 1-1625812-0 - TE Connectivity
Specs
Operating Temperature -25 to 105 C (-13 to 221 F)
Application Power Choke
Inductance Range 330 microH
View Details
2 suppliers
Fixed Inductors - 1674-CL0402-J683JAL4TCT-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Specs
Application RF Choke
View Details
SMT RF Choke, 5 - 1220 MHz, 50Ω - ADCH-1220+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details