multicomp PRO Inductor, Un-Shielded, 10Uh, Smd; Inductance Multicomp Pro MCPD3316MT100

Description
INDUCTOR, UN-SHIELDED, 10UH, SMD; Inductance:10µH; RMS Current (Irms):3.8A; Inductor Construction:Unshiel ded; Saturation Current (Isat):-; Product Range:MCPD Series; DC Resistance Max:0.038ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes
Datasheet
Description
INDUCTOR, UN-SHIELDED, 10UH, SMD; Inductance:10µH; RMS Current (Irms):3.8A; Inductor Construction:Unshiel ded; Saturation Current (Isat):-; Product Range:MCPD Series; DC Resistance Max:0.038ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductor, Un-Shielded, 10Uh, Smd; Inductance Multicomp Pro - 20T0871 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Un-Shielded, 10Uh, Smd; Inductance Multicomp Pro
20T0871
Inductor, Un-Shielded, 10Uh, Smd; Inductance Multicomp Pro 20T0871
INDUCTOR, UN-SHIELDED, 10UH, SMD; Inductance:10µH; RMS Current (Irms):3.8A; Inductor Construction:Unshiel ded; Saturation Current (Isat):-; Product Range:MCPD Series; DC Resistance Max:0.038ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

INDUCTOR, UN-SHIELDED, 10UH, SMD; Inductance:10µH; RMS Current (Irms):3.8A; Inductor Construction:Unshielded; Saturation Current (Isat):-; Product Range:MCPD Series; DC Resistance Max:0.038ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes
Product Number 20T0871
Product Name Inductor, Un-Shielded, 10Uh, Smd; Inductance Multicomp Pro
Mounting Option Surface Mount Technology
Inductance Range 10 microH
Inductance Tolerance 20 (+/- %)
DCR 0.0380 ohms
Unlock Full Specs
to access all available technical data

Similar Products

SMT RF Choke 50 MHz - 8.2 GHz, 50Ω - TCCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
5 suppliers
Leaded Inductors - 1670283 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Application Power Choke
Inductance Range 39000 microH
View Details
Chokes - 2-1624116-6 - TE Connectivity
TE Connectivity
Specs
Application Power Choke
DCR 0.2000 ohms
Impedance 40 ohms
View Details