multicomp PRO Inductor, Un-Shielded, 4.7Uh, Smd; Inductance Multicomp Pro MCPD3308MT4R7

Description
INDUCTOR, UN-SHIELDED, 4.7UH, SMD; Inductance:4.7µH; RMS Current (Irms):4.2A; Inductor Construction:Unshiel ded; Saturation Current (Isat):-; Product Range:MCPD Series; DC Resistance Max:0.036ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes
Datasheet
Description
INDUCTOR, UN-SHIELDED, 4.7UH, SMD; Inductance:4.7µH; RMS Current (Irms):4.2A; Inductor Construction:Unshiel ded; Saturation Current (Isat):-; Product Range:MCPD Series; DC Resistance Max:0.036ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductor, Un-Shielded, 4.7Uh, Smd; Inductance Multicomp Pro - 20T0863 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Un-Shielded, 4.7Uh, Smd; Inductance Multicomp Pro
20T0863
Inductor, Un-Shielded, 4.7Uh, Smd; Inductance Multicomp Pro 20T0863
INDUCTOR, UN-SHIELDED, 4.7UH, SMD; Inductance:4.7µH; RMS Current (Irms):4.2A; Inductor Construction:Unshiel ded; Saturation Current (Isat):-; Product Range:MCPD Series; DC Resistance Max:0.036ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

INDUCTOR, UN-SHIELDED, 4.7UH, SMD; Inductance:4.7µH; RMS Current (Irms):4.2A; Inductor Construction:Unshielded; Saturation Current (Isat):-; Product Range:MCPD Series; DC Resistance Max:0.036ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

Supplier's Site Datasheet
Inductor, Un-Shielded, 4.7Uh, Smd; Inductance Multicomp Pro - 20T0864 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Un-Shielded, 4.7Uh, Smd; Inductance Multicomp Pro
20T0864
Inductor, Un-Shielded, 4.7Uh, Smd; Inductance Multicomp Pro 20T0864
INDUCTOR, UN-SHIELDED, 4.7UH, SMD; Inductance:4.7µH; RMS Current (Irms):4.2A; Inductor Construction:Unshiel ded; Saturation Current (Isat):-; Product Range:MCPD Series; DC Resistance Max:0.036ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

INDUCTOR, UN-SHIELDED, 4.7UH, SMD; Inductance:4.7µH; RMS Current (Irms):4.2A; Inductor Construction:Unshielded; Saturation Current (Isat):-; Product Range:MCPD Series; DC Resistance Max:0.036ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes
Product Number 20T0863
Product Name Inductor, Un-Shielded, 4.7Uh, Smd; Inductance Multicomp Pro
Mounting Option Surface Mount Technology
Inductance Range 4.7 microH
Inductance Tolerance 20 (+/- %)
DCR 0.0360 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Leaded Inductors - 1048431 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Power Choke
Inductance Range 47 microH
Lead Style Radial; Radial
View Details
SMT RF Choke, 5 - 1220 MHz, 75Ω - ADCH-1220-75+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Specs
Application RF Choke
View Details
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details