multicomp PRO Inductor, Un-Shielded, 4.7Uh, Smd; Inductance Multicomp Pro MCPD1608MT4R7

Description
INDUCTOR, UN-SHIELDED, 4.7UH, SMD; Inductance:4.7µH; RMS Current (Irms):1.5A; Inductor Construction:Unshiel ded; Saturation Current (Isat):-; Product Range:MCPD Series; DC Resistance Max:0.09ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes
Datasheet
Description
INDUCTOR, UN-SHIELDED, 4.7UH, SMD; Inductance:4.7µH; RMS Current (Irms):1.5A; Inductor Construction:Unshiel ded; Saturation Current (Isat):-; Product Range:MCPD Series; DC Resistance Max:0.09ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductor, Un-Shielded, 4.7Uh, Smd; Inductance Multicomp Pro - 20T0835 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Un-Shielded, 4.7Uh, Smd; Inductance Multicomp Pro
20T0835
Inductor, Un-Shielded, 4.7Uh, Smd; Inductance Multicomp Pro 20T0835
INDUCTOR, UN-SHIELDED, 4.7UH, SMD; Inductance:4.7µH; RMS Current (Irms):1.5A; Inductor Construction:Unshiel ded; Saturation Current (Isat):-; Product Range:MCPD Series; DC Resistance Max:0.09ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

INDUCTOR, UN-SHIELDED, 4.7UH, SMD; Inductance:4.7µH; RMS Current (Irms):1.5A; Inductor Construction:Unshielded; Saturation Current (Isat):-; Product Range:MCPD Series; DC Resistance Max:0.09ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes
Product Number 20T0835
Product Name Inductor, Un-Shielded, 4.7Uh, Smd; Inductance Multicomp Pro
Mounting Option Surface Mount Technology
Inductance Range 4.7 microH
Inductance Tolerance 20 (+/- %)
DCR 0.0900 ohms
Unlock Full Specs
to access all available technical data

Similar Products

High Frequency & RF Inductors - 1-2176086-6 - TE Connectivity
Specs
Standards and Certifications RoHS
Inductance Range 0.0082 microH
Inductance Tolerance 5 (+/- %)
View Details
2 suppliers
Compensated High Current Choke, 3-phase - DKIH-3 - SCHURTER Inc
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Through Hole
Inductance Range 80 to 10800 microH
View Details
Power Inductors - ECS-MPI4040R3-3R3-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers