multicomp PRO Inductor, Un-Shielded, 470Uh, Smd; Inductance Multicomp Pro MCPD1608MT471

Description
INDUCTOR, UN-SHIELDED, 470UH, SMD; Inductance:470µH; RMS Current (Irms):160mA; Inductor Construction:Unshiel ded; Saturation Current (Isat):-; Product Range:MCPD Series; DC Resistance Max:5.06ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes
Datasheet
Description
INDUCTOR, UN-SHIELDED, 470UH, SMD; Inductance:470µH; RMS Current (Irms):160mA; Inductor Construction:Unshiel ded; Saturation Current (Isat):-; Product Range:MCPD Series; DC Resistance Max:5.06ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductor, Un-Shielded, 470Uh, Smd; Inductance Multicomp Pro - 20T0839 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Un-Shielded, 470Uh, Smd; Inductance Multicomp Pro
20T0839
Inductor, Un-Shielded, 470Uh, Smd; Inductance Multicomp Pro 20T0839
INDUCTOR, UN-SHIELDED, 470UH, SMD; Inductance:470µH; RMS Current (Irms):160mA; Inductor Construction:Unshiel ded; Saturation Current (Isat):-; Product Range:MCPD Series; DC Resistance Max:5.06ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

INDUCTOR, UN-SHIELDED, 470UH, SMD; Inductance:470µH; RMS Current (Irms):160mA; Inductor Construction:Unshielded; Saturation Current (Isat):-; Product Range:MCPD Series; DC Resistance Max:5.06ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes
Product Number 20T0839
Product Name Inductor, Un-Shielded, 470Uh, Smd; Inductance Multicomp Pro
Mounting Option Surface Mount Technology
Inductance Range 470 microH
Inductance Tolerance 20 (+/- %)
DCR 5.06 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Chokes - 1-1879855-8 - TE Connectivity
TE Connectivity
Specs
Application Power Choke
DCR 0.2800 ohms
Impedance 220 ohms
View Details
2 suppliers
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details
SMT RF Choke 50 MHz - 8.2 GHz, 50Ω - TCCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
5 suppliers
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details