multicomp PRO Inductor, Un-Shielded, 47Uh, Smd; Inductance Multicomp Pro MCPD1608MT470

Description
INDUCTOR, UN-SHIELDED, 47UH, SMD; Inductance:47µH; RMS Current (Irms):500mA; Inductor Construction:Unshiel ded; Saturation Current (Isat):-; Product Range:MCPD Series; DC Resistance Max:0.64ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes
Datasheet
Description
INDUCTOR, UN-SHIELDED, 47UH, SMD; Inductance:47µH; RMS Current (Irms):500mA; Inductor Construction:Unshiel ded; Saturation Current (Isat):-; Product Range:MCPD Series; DC Resistance Max:0.64ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductor, Un-Shielded, 47Uh, Smd; Inductance Multicomp Pro - 20T0837 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Un-Shielded, 47Uh, Smd; Inductance Multicomp Pro
20T0837
Inductor, Un-Shielded, 47Uh, Smd; Inductance Multicomp Pro 20T0837
INDUCTOR, UN-SHIELDED, 47UH, SMD; Inductance:47µH; RMS Current (Irms):500mA; Inductor Construction:Unshiel ded; Saturation Current (Isat):-; Product Range:MCPD Series; DC Resistance Max:0.64ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

INDUCTOR, UN-SHIELDED, 47UH, SMD; Inductance:47µH; RMS Current (Irms):500mA; Inductor Construction:Unshielded; Saturation Current (Isat):-; Product Range:MCPD Series; DC Resistance Max:0.64ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

Supplier's Site Datasheet
Inductor, Un-Shielded, 47Uh, Smd; Inductance Multicomp Pro - 20T0838 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Un-Shielded, 47Uh, Smd; Inductance Multicomp Pro
20T0838
Inductor, Un-Shielded, 47Uh, Smd; Inductance Multicomp Pro 20T0838
INDUCTOR, UN-SHIELDED, 47UH, SMD; Inductance:47µH; RMS Current (Irms):500mA; Inductor Construction:Unshiel ded; Saturation Current (Isat):-; Product Range:MCPD Series; DC Resistance Max:0.64ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

INDUCTOR, UN-SHIELDED, 47UH, SMD; Inductance:47µH; RMS Current (Irms):500mA; Inductor Construction:Unshielded; Saturation Current (Isat):-; Product Range:MCPD Series; DC Resistance Max:0.64ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes
Product Number 20T0837
Product Name Inductor, Un-Shielded, 47Uh, Smd; Inductance Multicomp Pro
Mounting Option Surface Mount Technology
Inductance Range 47 microH
Inductance Tolerance 20 (+/- %)
DCR 0.6400 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Molded SMD Inductors - 1624094-6 - TE Connectivity
Specs
Operating Temperature -30 to 100 C (-22 to 212 F)
Application Power Choke
Inductance Range 1 microH
View Details
2 suppliers
Fixed Inductors - 1674-CL1008-2825JUL4TCT-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
Specs
Application RF Choke
View Details
SMT RF Choke, 5 - 1220 MHz, 50Ω - ADCH-1220+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details