multicomp PRO Inductor, Un-Shielded, 150Uh, Smd; Inductance Multicomp Pro MCPD1608MT151

Description
INDUCTOR, UN-SHIELDED, 150UH, SMD; Inductance:150µH; RMS Current (Irms):270mA; Inductor Construction:Unshiel ded; Saturation Current (Isat):-; Product Range:MCPD Series; DC Resistance Max:2ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes
Datasheet
Description
INDUCTOR, UN-SHIELDED, 150UH, SMD; Inductance:150µH; RMS Current (Irms):270mA; Inductor Construction:Unshiel ded; Saturation Current (Isat):-; Product Range:MCPD Series; DC Resistance Max:2ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductor, Un-Shielded, 150Uh, Smd; Inductance Multicomp Pro - 20T0821 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Un-Shielded, 150Uh, Smd; Inductance Multicomp Pro
20T0821
Inductor, Un-Shielded, 150Uh, Smd; Inductance Multicomp Pro 20T0821
INDUCTOR, UN-SHIELDED, 150UH, SMD; Inductance:150µH; RMS Current (Irms):270mA; Inductor Construction:Unshiel ded; Saturation Current (Isat):-; Product Range:MCPD Series; DC Resistance Max:2ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

INDUCTOR, UN-SHIELDED, 150UH, SMD; Inductance:150µH; RMS Current (Irms):270mA; Inductor Construction:Unshielded; Saturation Current (Isat):-; Product Range:MCPD Series; DC Resistance Max:2ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes
Product Number 20T0821
Product Name Inductor, Un-Shielded, 150Uh, Smd; Inductance Multicomp Pro
Mounting Option Surface Mount Technology
Inductance Range 150 microH
Inductance Tolerance 20 (+/- %)
DCR 2 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Leaded Inductors - 1678368 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Inductance Range 1000 microH
Q Factor 50
View Details
SMT RF Choke, 5 - 1220 MHz, 50Ω - ADCH-1220+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details