multicomp PRO Inductor, Un-Shielded, 10Uh, Smd; Inductance Multicomp Pro MCPD1608MT100

Description
INDUCTOR, UN-SHIELDED, 10UH, SMD; Inductance:10µH; RMS Current (Irms):1.1A; Inductor Construction:Unshiel ded; Saturation Current (Isat):-; Product Range:MCPD Series; DC Resistance Max:0.16ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes
Datasheet
Description
INDUCTOR, UN-SHIELDED, 10UH, SMD; Inductance:10µH; RMS Current (Irms):1.1A; Inductor Construction:Unshiel ded; Saturation Current (Isat):-; Product Range:MCPD Series; DC Resistance Max:0.16ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductor, Un-Shielded, 10Uh, Smd; Inductance Multicomp Pro - 20T0813 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Un-Shielded, 10Uh, Smd; Inductance Multicomp Pro
20T0813
Inductor, Un-Shielded, 10Uh, Smd; Inductance Multicomp Pro 20T0813
INDUCTOR, UN-SHIELDED, 10UH, SMD; Inductance:10µH; RMS Current (Irms):1.1A; Inductor Construction:Unshiel ded; Saturation Current (Isat):-; Product Range:MCPD Series; DC Resistance Max:0.16ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

INDUCTOR, UN-SHIELDED, 10UH, SMD; Inductance:10µH; RMS Current (Irms):1.1A; Inductor Construction:Unshielded; Saturation Current (Isat):-; Product Range:MCPD Series; DC Resistance Max:0.16ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes
Product Number 20T0813
Product Name Inductor, Un-Shielded, 10Uh, Smd; Inductance Multicomp Pro
Mounting Option Surface Mount Technology
Inductance Range 10 microH
Inductance Tolerance 20 (+/- %)
DCR 0.1600 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL1008-2273JQL1T-1TR-ND - DigiKey
Knowles Precision Devices
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic
View Details
Leaded Inductors - 1670398 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Inductance Range 1500 microH
Lead Style Radial; Radial
View Details
Power Inductors - ECS-MPI2520R0-1R0-R - ECS Inc. International
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers