multicomp PRO Ultrasonic Transducer; Transducer Function Multicomp Pro MCPCT-G5100-4139

Description
ULTRASONIC TRANSDUCER; Transducer Function:-; Tones:-; Supply Voltage Min:-; Supply Voltage Max:30V; Operating Current Max:-; Sound Level SPL:90dB; Resonant Frequency:22kHz; Product Range:-; External Diameter:51.5mm RoHS Compliant: Yes
Datasheet
Description
ULTRASONIC TRANSDUCER; Transducer Function:-; Tones:-; Supply Voltage Min:-; Supply Voltage Max:30V; Operating Current Max:-; Sound Level SPL:90dB; Resonant Frequency:22kHz; Product Range:-; External Diameter:51.5mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ultrasonic Transducer; Transducer Function Multicomp Pro - 25R0959 - Newark, An Avnet Company
Chicago, IL, United States
Ultrasonic Transducer; Transducer Function Multicomp Pro
25R0959
Ultrasonic Transducer; Transducer Function Multicomp Pro 25R0959
ULTRASONIC TRANSDUCER; Transducer Function:-; Tones:-; Supply Voltage Min:-; Supply Voltage Max:30V; Operating Current Max:-; Sound Level SPL:90dB; Resonant Frequency:22kHz; Product Range:-; External Diameter:51.5mm RoHS Compliant: Yes

ULTRASONIC TRANSDUCER; Transducer Function:-; Tones:-; Supply Voltage Min:-; Supply Voltage Max:30V; Operating Current Max:-; Sound Level SPL:90dB; Resonant Frequency:22kHz; Product Range:-; External Diameter:51.5mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Piezoelectric Sensors
Product Number 25R0959
Product Name Ultrasonic Transducer; Transducer Function Multicomp Pro
Unlock Full Specs
to access all available technical data

Similar Products

DuraAct Patch Transducer - P-876 - PI (Physik Instrumente) L.P.
PI (Physik Instrumente) L.P.
Specs
Maximum Voltage -250 to 1000 volts
Capacitance 8 to 150 nF
Length 16 to 61 mm (0.6299 to 2.4 inches)
View Details