multicomp PRO Circular Conn, R/a Rcpt, 3Pos, Th; Product Range Multicomp Pro MCP-P1SRG03PRGG

Description
CIRCULAR CONN, R/A RCPT, 3POS, TH; Product Range:MCP IP50 Push Pull; Circular Connector Shell Style:Right Angle Panel Mount Receptacle; No. of Contacts:3Contacts; Circular Contact Type:PCB Socket; Coupling Style:Push-Pull
Datasheet
Description
CIRCULAR CONN, R/A RCPT, 3POS, TH; Product Range:MCP IP50 Push Pull; Circular Connector Shell Style:Right Angle Panel Mount Receptacle; No. of Contacts:3Contacts; Circular Contact Type:PCB Socket; Coupling Style:Push-Pull
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Conn, R/a Rcpt, 3Pos, Th; Product Range Multicomp Pro - 61AK8131 - Newark, An Avnet Company
Chicago, IL, United States
Circular Conn, R/a Rcpt, 3Pos, Th; Product Range Multicomp Pro
61AK8131
Circular Conn, R/a Rcpt, 3Pos, Th; Product Range Multicomp Pro 61AK8131
CIRCULAR CONN, R/A RCPT, 3POS, TH; Product Range:MCP IP50 Push Pull; Circular Connector Shell Style:Right Angle Panel Mount Receptacle; No. of Contacts:3Contacts; Circular Contact Type:PCB Socket; Coupling Style:Push-Pull

CIRCULAR CONN, R/A RCPT, 3POS, TH; Product Range:MCP IP50 Push Pull; Circular Connector Shell Style:Right Angle Panel Mount Receptacle; No. of Contacts:3Contacts; Circular Contact Type:PCB Socket; Coupling Style:Push-Pull

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 61AK8131
Product Name Circular Conn, R/a Rcpt, 3Pos, Th; Product Range Multicomp Pro
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

PCI Express - 10018783-10103ZLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Card Edge Connector
Voltage Rating 300 volts
Current Rating 1.1 amps
View Details
2 suppliers
Din Rail, Channel - 2946-2002-1321/1000-413-ND - DigiKey
Specs
Connector Type DIN Connector
Contact Size (AWG) 12 to 22 AWG
View Details
2 suppliers