multicomp PRO Circular Conn, Rcpt, 5Pos, Solder; Product Range Multicomp Pro MCP-M1RSG05S-IP67

Description
CIRCULAR CONN, RCPT, 5POS, SOLDER; Product Range:MP IP67 Metal Push Pull Series; Circular Connector Shell Style:Panel Mount Receptacle; No. of Contacts:5Contacts; Circular Contact Type:Solder Socket; Coupling Style:Push-Pull
Description
CIRCULAR CONN, RCPT, 5POS, SOLDER; Product Range:MP IP67 Metal Push Pull Series; Circular Connector Shell Style:Panel Mount Receptacle; No. of Contacts:5Contacts; Circular Contact Type:Solder Socket; Coupling Style:Push-Pull

Suppliers

Company
Product
Description
Supplier Links
Circular Conn, Rcpt, 5Pos, Solder; Product Range Multicomp Pro - 61AK5256 - Newark, An Avnet Company
Chicago, IL, United States
Circular Conn, Rcpt, 5Pos, Solder; Product Range Multicomp Pro
61AK5256
Circular Conn, Rcpt, 5Pos, Solder; Product Range Multicomp Pro 61AK5256
CIRCULAR CONN, RCPT, 5POS, SOLDER; Product Range:MP IP67 Metal Push Pull Series; Circular Connector Shell Style:Panel Mount Receptacle; No. of Contacts:5Contacts; Circular Contact Type:Solder Socket; Coupling Style:Push-Pull

CIRCULAR CONN, RCPT, 5POS, SOLDER; Product Range:MP IP67 Metal Push Pull Series; Circular Connector Shell Style:Panel Mount Receptacle; No. of Contacts:5Contacts; Circular Contact Type:Solder Socket; Coupling Style:Push-Pull

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 61AK5256
Product Name Circular Conn, Rcpt, 5Pos, Solder; Product Range Multicomp Pro
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Connector - 2 Pin 2mm Right Angle Pogo Pin Male -  - Shenzhen QH Industrial Co., Ltd
Specs
Geometry Right Angle
View Details
Plug, solder terminal, DIN Plug/Socket - 4850.1410 - SCHURTER Inc
Specs
Gender Male / Plug; Female / Jack
Termination solder terminal silver plated
Voltage Rating 100 volts
View Details
2 suppliers
HyperGrip® Series: Push Pull High Density Connectors -  - Smiths Interconnect, a Molex company
Specs
Connector Type Circular / Cylindrical Connectors
View Details