multicomp PRO Circular Conn, Plug, 2Pos, Solder; Product Range Multicomp Pro MCP-M1PG02S52B-IP67

Description
CIRCULAR CONN, PLUG, 2POS, SOLDER; Product Range:MP IP67 Metal Push Pull Series; Circular Connector Shell Style:Cable Mount Plug; No. of Contacts:2Contacts; Circular Contact Type:Solder Pin; Coupling Style:Push-Pull
Description
CIRCULAR CONN, PLUG, 2POS, SOLDER; Product Range:MP IP67 Metal Push Pull Series; Circular Connector Shell Style:Cable Mount Plug; No. of Contacts:2Contacts; Circular Contact Type:Solder Pin; Coupling Style:Push-Pull

Suppliers

Company
Product
Description
Supplier Links
Circular Conn, Plug, 2Pos, Solder; Product Range Multicomp Pro - 61AK5228 - Newark, An Avnet Company
Chicago, IL, United States
Circular Conn, Plug, 2Pos, Solder; Product Range Multicomp Pro
61AK5228
Circular Conn, Plug, 2Pos, Solder; Product Range Multicomp Pro 61AK5228
CIRCULAR CONN, PLUG, 2POS, SOLDER; Product Range:MP IP67 Metal Push Pull Series; Circular Connector Shell Style:Cable Mount Plug; No. of Contacts:2Contacts; Circular Contact Type:Solder Pin; Coupling Style:Push-Pull

CIRCULAR CONN, PLUG, 2POS, SOLDER; Product Range:MP IP67 Metal Push Pull Series; Circular Connector Shell Style:Cable Mount Plug; No. of Contacts:2Contacts; Circular Contact Type:Solder Pin; Coupling Style:Push-Pull

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 61AK5228
Product Name Circular Conn, Plug, 2Pos, Solder; Product Range Multicomp Pro
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Hybrid Power Straddle Mount Type Edge Card Connector - 80306-2A3S14N118ACB30KA - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; Card Edge Connector
Gender Female / Jack
Termination Through Hole
View Details
Connector - 2 Pin 2.5mm Right Angle Pogo Pin Male -  - Shenzhen QH Industrial Co., Ltd
Specs
Geometry Right Angle
View Details
3 Position Hermetic Bulkhead Connector - 24045 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details