multicomp PRO Oscillator, 32.768Mhz, 7 X 5Mm, Cmos; Frequency Nom Multicomp Pro MCOT7327683V30000RA

Description
OSCILLATOR, 32.768MHZ, 7 X 5MM, CMOS; Frequency Nom:32.768MHz; Frequency Stability + / -:100ppm; Oscillator Case:SMD, 7mm x 5mm; Supply Voltage Nom:3.3V; Product Range:OT7 Series; Operating Temperature Min:-20°C; Frequency:32.768MHz RoHS Compliant: Yes
Description
OSCILLATOR, 32.768MHZ, 7 X 5MM, CMOS; Frequency Nom:32.768MHz; Frequency Stability + / -:100ppm; Oscillator Case:SMD, 7mm x 5mm; Supply Voltage Nom:3.3V; Product Range:OT7 Series; Operating Temperature Min:-20°C; Frequency:32.768MHz RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Oscillator, 32.768Mhz, 7 X 5Mm, Cmos; Frequency Nom Multicomp Pro - 56P2808 - Newark, An Avnet Company
Chicago, IL, United States
Oscillator, 32.768Mhz, 7 X 5Mm, Cmos; Frequency Nom Multicomp Pro
56P2808
Oscillator, 32.768Mhz, 7 X 5Mm, Cmos; Frequency Nom Multicomp Pro 56P2808
OSCILLATOR, 32.768MHZ, 7 X 5MM, CMOS; Frequency Nom:32.768MHz; Frequency Stability + / -:100ppm; Oscillator Case:SMD, 7mm x 5mm; Supply Voltage Nom:3.3V; Product Range:OT7 Series; Operating Temperature Min:-20°C; Frequency:32.768MHz RoHS Compliant: Yes

OSCILLATOR, 32.768MHZ, 7 X 5MM, CMOS; Frequency Nom:32.768MHz; Frequency Stability + / -:100ppm; Oscillator Case:SMD, 7mm x 5mm; Supply Voltage Nom:3.3V; Product Range:OT7 Series; Operating Temperature Min:-20°C; Frequency:32.768MHz RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Oscillators
Product Number 56P2808
Product Name Oscillator, 32.768Mhz, 7 X 5Mm, Cmos; Frequency Nom Multicomp Pro
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 32.77 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Oscillators - DTO 6563 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency 2000 to 18000 MHz
Output Power 10 dBm
View Details
kTB Low Phase Noise (PDRO) - PDRO57L - kTB Solutions
Specs
Oscillator Type DRO
Package / Form Factor Module
Frequency 1000 to 44000 MHz
View Details
4 Pin Oscillator S7 - S73305-25.000-X-15-R - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; S7
Frequency 25 MHz
Frequency Stability 50 ppm
View Details
Oscillators - 863-510AAA10M0000BAG-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 6-SMD, No Lead
Frequency Stability 50 ppm
View Details
2 suppliers