multicomp PRO Oscillator, 10Mhz, 7 X 5Mm, Cmos; Frequency Nom Multicomp Pro MCOT7100005V00000RA

Description
OSCILLATOR, 10MHZ, 7 X 5MM, CMOS; Frequency Nom:10MHz; Frequency Stability + / -:100ppm; Oscillator Case:SMD, 7mm x 5mm; Supply Voltage Nom:5V; Product Range:OT7 Series; Operating Temperature Min:-20°C; Operating Temperature Max:70°CRoHS Compliant: Yes
Datasheet
Description
OSCILLATOR, 10MHZ, 7 X 5MM, CMOS; Frequency Nom:10MHz; Frequency Stability + / -:100ppm; Oscillator Case:SMD, 7mm x 5mm; Supply Voltage Nom:5V; Product Range:OT7 Series; Operating Temperature Min:-20°C; Operating Temperature Max:70°CRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Oscillator, 10Mhz, 7 X 5Mm, Cmos; Frequency Nom Multicomp Pro - 56P2798 - Newark, An Avnet Company
Chicago, IL, United States
Oscillator, 10Mhz, 7 X 5Mm, Cmos; Frequency Nom Multicomp Pro
56P2798
Oscillator, 10Mhz, 7 X 5Mm, Cmos; Frequency Nom Multicomp Pro 56P2798
OSCILLATOR, 10MHZ, 7 X 5MM, CMOS; Frequency Nom:10MHz; Frequency Stability + / -:100ppm; Oscillator Case:SMD, 7mm x 5mm; Supply Voltage Nom:5V; Product Range:OT7 Series; Operating Temperature Min:-20°C; Operating Temperature Max:70°CRoHS Compliant: Yes

OSCILLATOR, 10MHZ, 7 X 5MM, CMOS; Frequency Nom:10MHz; Frequency Stability + / -:100ppm; Oscillator Case:SMD, 7mm x 5mm; Supply Voltage Nom:5V; Product Range:OT7 Series; Operating Temperature Min:-20°C; Operating Temperature Max:70°CRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Oscillators
Product Number 56P2798
Product Name Oscillator, 10Mhz, 7 X 5Mm, Cmos; Frequency Nom Multicomp Pro
Package / Form Factor Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Oscillators - 8520 Series - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency 750 to 6000 MHz
Output Power 10 dBm
View Details
Oscillators - 2195-OM-0100-C7-100.00KHZ-20PPM-TA-QCTR-ND - DigiKey
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 4-SMD, No Lead
Features / Standards Lead-Free
View Details
Programmable Timers and Oscillators - 9513APC-G - Quarktwin Technology Ltd.
Specs
Features / Standards RoHS
View Details
3 suppliers
1 Hz to 462.5 kHz Oscillators - SiT1569AC-J3-18E-0036.000000 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 0.0360 MHz
Frequency Stability 50 ppm
View Details