multicomp PRO Cap, 220Uf, 63V, Alu Elec, Radial; Capacitance Multicomp Pro MCNP63V227M16X25

Description
CAP, 220UF, 63V, ALU ELEC, RADIAL; Capacitance:220µF; Voltage(DC):63V; Capacitance Tolerance:± 20%; Capacitor Terminals:Radial Leaded; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Bi-Polar [Non-Polar]; Lead Spacing:7.5mm; ESR:-RoHS Compliant: Yes
Description
CAP, 220UF, 63V, ALU ELEC, RADIAL; Capacitance:220µF; Voltage(DC):63V; Capacitance Tolerance:± 20%; Capacitor Terminals:Radial Leaded; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Bi-Polar [Non-Polar]; Lead Spacing:7.5mm; ESR:-RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Cap, 220Uf, 63V, Alu Elec, Radial; Capacitance Multicomp Pro - 13M5169 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 220Uf, 63V, Alu Elec, Radial; Capacitance Multicomp Pro
13M5169
Cap, 220Uf, 63V, Alu Elec, Radial; Capacitance Multicomp Pro 13M5169
CAP, 220UF, 63V, ALU ELEC, RADIAL; Capacitance:220µF; Voltage(DC):63V; Capacitance Tolerance:± 20%; Capacitor Terminals:Radial Leaded; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Bi-Polar [Non-Polar]; Lead Spacing:7.5mm; ESR:-RoHS Compliant: Yes

CAP, 220UF, 63V, ALU ELEC, RADIAL; Capacitance:220µF; Voltage(DC):63V; Capacitance Tolerance:± 20%; Capacitor Terminals:Radial Leaded; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Bi-Polar [Non-Polar]; Lead Spacing:7.5mm; ESR:-RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 13M5169
Product Name Cap, 220Uf, 63V, Alu Elec, Radial; Capacitance Multicomp Pro
Configuration / Form Factor Leaded Capacitor; Radial Leaded
Capacitance Type Fixed
Capacitance Range 220 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1085046 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-446-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 400000 microF
View Details
MIS Chip Capacitors - SC33303440 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.33E-4 microF
View Details
5 suppliers
Aluminum Electrolytic - 101C304U030DP2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details