multicomp PRO Inductor, 2.2Uh, 380Ma, 10%; Inductance Multicomp Pro MCNL453232-2R2K

Description
INDUCTOR, 2.2UH, 380MA, 10%; Inductance:2.2µH; DC Resistance Max:0.7ohm; Self Resonant Frequency:60MHz; DC Current Rating:380mA; Inductor Case / Package:1812 [4532 Metric]; Product Range:MCNL45 Series; Inductance Tolerance:± 10% RoHS Compliant: Yes
Datasheet
Description
INDUCTOR, 2.2UH, 380MA, 10%; Inductance:2.2µH; DC Resistance Max:0.7ohm; Self Resonant Frequency:60MHz; DC Current Rating:380mA; Inductor Case / Package:1812 [4532 Metric]; Product Range:MCNL45 Series; Inductance Tolerance:± 10% RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductor, 2.2Uh, 380Ma, 10%; Inductance Multicomp Pro - 74R9952 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 2.2Uh, 380Ma, 10%; Inductance Multicomp Pro
74R9952
Inductor, 2.2Uh, 380Ma, 10%; Inductance Multicomp Pro 74R9952
INDUCTOR, 2.2UH, 380MA, 10%; Inductance:2.2µH; DC Resistance Max:0.7ohm; Self Resonant Frequency:60MHz; DC Current Rating:380mA; Inductor Case / Package:1812 [4532 Metric]; Product Range:MCNL45 Series; Inductance Tolerance:± 10% RoHS Compliant: Yes

INDUCTOR, 2.2UH, 380MA, 10%; Inductance:2.2µH; DC Resistance Max:0.7ohm; Self Resonant Frequency:60MHz; DC Current Rating:380mA; Inductor Case / Package:1812 [4532 Metric]; Product Range:MCNL45 Series; Inductance Tolerance:± 10% RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes
Product Number 74R9952
Product Name Inductor, 2.2Uh, 380Ma, 10%; Inductance Multicomp Pro
Inductance Range 2.2 microH
Unlock Full Specs
to access all available technical data

Similar Products

Molded SMD Inductors - 1624097-9 - TE Connectivity
Specs
Operating Temperature -55 to 100 C (-67 to 212 F)
Application Power Choke
Inductance Range 470 microH
View Details
2 suppliers
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
Specs
Application RF Choke
View Details