multicomp PRO Inductor, 100Uh, 110Ma, 10%; Inductance Multicomp Pro MCNL453232-101K

Description
INDUCTOR, 100UH, 110MA, 10%; Inductance:100µH; DC Resistance Max:8ohm; Self Resonant Frequency:8MHz; DC Current Rating:110mA; Inductor Case / Package:1812 [4532 Metric]; Product Range:MCNL45 Series; Inductance Tolerance:± 10% RoHS Compliant: Yes
Datasheet
Description
INDUCTOR, 100UH, 110MA, 10%; Inductance:100µH; DC Resistance Max:8ohm; Self Resonant Frequency:8MHz; DC Current Rating:110mA; Inductor Case / Package:1812 [4532 Metric]; Product Range:MCNL45 Series; Inductance Tolerance:± 10% RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductor, 100Uh, 110Ma, 10%; Inductance Multicomp Pro - 74R9947 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 100Uh, 110Ma, 10%; Inductance Multicomp Pro
74R9947
Inductor, 100Uh, 110Ma, 10%; Inductance Multicomp Pro 74R9947
INDUCTOR, 100UH, 110MA, 10%; Inductance:100µH; DC Resistance Max:8ohm; Self Resonant Frequency:8MHz; DC Current Rating:110mA; Inductor Case / Package:1812 [4532 Metric]; Product Range:MCNL45 Series; Inductance Tolerance:± 10% RoHS Compliant: Yes

INDUCTOR, 100UH, 110MA, 10%; Inductance:100µH; DC Resistance Max:8ohm; Self Resonant Frequency:8MHz; DC Current Rating:110mA; Inductor Case / Package:1812 [4532 Metric]; Product Range:MCNL45 Series; Inductance Tolerance:± 10% RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes
Product Number 74R9947
Product Name Inductor, 100Uh, 110Ma, 10%; Inductance Multicomp Pro
Inductance Range 100 microH
Unlock Full Specs
to access all available technical data

Similar Products

Molded SMD Inductors - 1-1624097-0 - TE Connectivity
Specs
Operating Temperature -55 to 100 C (-67 to 212 F)
Application Power Choke
Inductance Range 4.7 microH
View Details
2 suppliers
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details
SMT RF Choke 50 MHz - 8.2 GHz, 50Ω - TCCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
5 suppliers
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details