multicomp PRO Inductor, 10Uh, 0.25A, 10%; Inductance Multicomp Pro MCNL453232-100K

Description
INDUCTOR, 10UH, 0.25A, 10%; Inductance:10µH; DC Resistance Max:1.6ohm; Self Resonant Frequency:20MHz; DC Current Rating:250mA; Inductor Case / Package:1812 [4532 Metric]; Product Range:MCNL45 Series; Inductance Tolerance:± 10% RoHS Compliant: Yes
Datasheet
Description
INDUCTOR, 10UH, 0.25A, 10%; Inductance:10µH; DC Resistance Max:1.6ohm; Self Resonant Frequency:20MHz; DC Current Rating:250mA; Inductor Case / Package:1812 [4532 Metric]; Product Range:MCNL45 Series; Inductance Tolerance:± 10% RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductor, 10Uh, 0.25A, 10%; Inductance Multicomp Pro - 74R9948 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 10Uh, 0.25A, 10%; Inductance Multicomp Pro
74R9948
Inductor, 10Uh, 0.25A, 10%; Inductance Multicomp Pro 74R9948
INDUCTOR, 10UH, 0.25A, 10%; Inductance:10µH; DC Resistance Max:1.6ohm; Self Resonant Frequency:20MHz; DC Current Rating:250mA; Inductor Case / Package:1812 [4532 Metric]; Product Range:MCNL45 Series; Inductance Tolerance:± 10% RoHS Compliant: Yes

INDUCTOR, 10UH, 0.25A, 10%; Inductance:10µH; DC Resistance Max:1.6ohm; Self Resonant Frequency:20MHz; DC Current Rating:250mA; Inductor Case / Package:1812 [4532 Metric]; Product Range:MCNL45 Series; Inductance Tolerance:± 10% RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes
Product Number 74R9948
Product Name Inductor, 10Uh, 0.25A, 10%; Inductance Multicomp Pro
Inductance Range 10 microH
Unlock Full Specs
to access all available technical data

Similar Products

Leaded Inductors - 1620146 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Inductance Range 39000 microH
Lead Style Radial; Radial
View Details
SMT RF Choke, 5 - 1220 MHz, 75Ω - ADCH-1220-75+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Specs
Application RF Choke
View Details
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details