multicomp PRO Inductor, 47Μh, 10%, Smd; Inductance Multicomp Pro MCNL252016B2-470K

Description
INDUCTOR, 47µH, 10%, SMD; Inductance:47µH; Product Range:MCNL25 Series; DC Current Rating:80mA; High Frequency Inductor Case:1008 [2520 Metric]; Inductor Construction:Wirewou nd; DC Resistance Max:11.1ohm; Inductance Tolerance:± 10%; RoHS Compliant: Yes
Datasheet
Description
INDUCTOR, 47µH, 10%, SMD; Inductance:47µH; Product Range:MCNL25 Series; DC Current Rating:80mA; High Frequency Inductor Case:1008 [2520 Metric]; Inductor Construction:Wirewou nd; DC Resistance Max:11.1ohm; Inductance Tolerance:± 10%; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductor, 47Μh, 10%, Smd; Inductance Multicomp Pro - 29AH6496 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 47Μh, 10%, Smd; Inductance Multicomp Pro
29AH6496
Inductor, 47Μh, 10%, Smd; Inductance Multicomp Pro 29AH6496
INDUCTOR, 47µH, 10%, SMD; Inductance:47µH; Product Range:MCNL25 Series; DC Current Rating:80mA; High Frequency Inductor Case:1008 [2520 Metric]; Inductor Construction:Wirewou nd; DC Resistance Max:11.1ohm; Inductance Tolerance:± 10%; RoHS Compliant: Yes

INDUCTOR, 47µH, 10%, SMD; Inductance:47µH; Product Range:MCNL25 Series; DC Current Rating:80mA; High Frequency Inductor Case:1008 [2520 Metric]; Inductor Construction:Wirewound; DC Resistance Max:11.1ohm; Inductance Tolerance:± 10%; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes
Product Number 29AH6496
Product Name Inductor, 47Μh, 10%, Smd; Inductance Multicomp Pro
Mounting Option Surface Mount Technology
Technology Wirewound
Inductance Range 47 microH
Inductance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 486-DLO1-24-0008TR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Configuration Fixed
View Details
Fixed Inductors - 50-ECS-HCMPI-0402Q-R60M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
AX97 Series SMD Power Shielded Inductors - AX97-304R7 - Triad Magnetics
Specs
Technology Standard
Inductance Range 4.7 microH
DCR 0.0200 ohms
View Details
2 suppliers