multicomp PRO Inductor, 680Uh, 50Ma, 10%, 3Mhz, Full Reel; Inductance Multicomp Pro MCNL12KT681

Description
INDUCTOR, 680UH, 50MA, 10%, 3MHz, FULL REEL; Inductance:680µH; DC Resistance Max:30ohm; Self Resonant Frequency:3MHz; DC Current Rating:50mA; Inductor Case / Package:1812 [4532 Metric]; Product Range:MCNL12 Series RoHS Compliant: Yes
Datasheet
Description
INDUCTOR, 680UH, 50MA, 10%, 3MHz, FULL REEL; Inductance:680µH; DC Resistance Max:30ohm; Self Resonant Frequency:3MHz; DC Current Rating:50mA; Inductor Case / Package:1812 [4532 Metric]; Product Range:MCNL12 Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductor, 680Uh, 50Ma, 10%, 3Mhz, Full Reel; Inductance Multicomp Pro - 20T0808 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 680Uh, 50Ma, 10%, 3Mhz, Full Reel; Inductance Multicomp Pro
20T0808
Inductor, 680Uh, 50Ma, 10%, 3Mhz, Full Reel; Inductance Multicomp Pro 20T0808
INDUCTOR, 680UH, 50MA, 10%, 3MHz, FULL REEL; Inductance:680µH; DC Resistance Max:30ohm; Self Resonant Frequency:3MHz; DC Current Rating:50mA; Inductor Case / Package:1812 [4532 Metric]; Product Range:MCNL12 Series RoHS Compliant: Yes

INDUCTOR, 680UH, 50MA, 10%, 3MHz, FULL REEL; Inductance:680µH; DC Resistance Max:30ohm; Self Resonant Frequency:3MHz; DC Current Rating:50mA; Inductor Case / Package:1812 [4532 Metric]; Product Range:MCNL12 Series RoHS Compliant: Yes

Supplier's Site Datasheet
Inductor, 680Uh, 50Ma, 10%, 3Mhz; Inductance Multicomp Pro - 20T0807 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 680Uh, 50Ma, 10%, 3Mhz; Inductance Multicomp Pro
20T0807
Inductor, 680Uh, 50Ma, 10%, 3Mhz; Inductance Multicomp Pro 20T0807
INDUCTOR, 680UH, 50MA, 10%, 3MHz; Inductance:680µH; DC Resistance Max:30ohm; Self Resonant Frequency:3MHz; DC Current Rating:50mA; Inductor Case / Package:1812 [4532 Metric]; Product Range:MCNL12 Series; Inductance Tolerance:± 10% RoHS Compliant: Yes

INDUCTOR, 680UH, 50MA, 10%, 3MHz; Inductance:680µH; DC Resistance Max:30ohm; Self Resonant Frequency:3MHz; DC Current Rating:50mA; Inductor Case / Package:1812 [4532 Metric]; Product Range:MCNL12 Series; Inductance Tolerance:± 10% RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 20T0808 20T0807
Product Name Inductor, 680Uh, 50Ma, 10%, 3Mhz, Full Reel; Inductance Multicomp Pro Inductor, 680Uh, 50Ma, 10%, 3Mhz; Inductance Multicomp Pro
Inductance Range 680 microH 680 microH
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - LFC32TER18K - 968038-LFC32TER18K - Win Source Electronics
Specs
Configuration Fixed
Inductance Range 0.1800 microH
Inductance Tolerance 10 (+/- %)
View Details
Power Inductors - ECS-MPI4040R4-R33-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Fixed Inductors - 1674-CL0603-2122SUL4TCT-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
Specs
Application RF Choke
View Details