multicomp PRO Inductor, 33Uh, 160Ma, 10%, 11Mhz, Full Reel; Inductance Multicomp Pro MCNL12KT330

Description
INDUCTOR, 33UH, 160MA, 10%, 11MHz, FULL REEL; Inductance:33µH; DC Resistance Max:4ohm; Self Resonant Frequency:11MHz; DC Current Rating:160mA; Inductor Case / Package:1812 [4532 Metric]; Product Range:MCNL12 Series RoHS Compliant: Yes
Datasheet
Description
INDUCTOR, 33UH, 160MA, 10%, 11MHz, FULL REEL; Inductance:33µH; DC Resistance Max:4ohm; Self Resonant Frequency:11MHz; DC Current Rating:160mA; Inductor Case / Package:1812 [4532 Metric]; Product Range:MCNL12 Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductor, 33Uh, 160Ma, 10%, 11Mhz, Full Reel; Inductance Multicomp Pro - 20T0798 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 33Uh, 160Ma, 10%, 11Mhz, Full Reel; Inductance Multicomp Pro
20T0798
Inductor, 33Uh, 160Ma, 10%, 11Mhz, Full Reel; Inductance Multicomp Pro 20T0798
INDUCTOR, 33UH, 160MA, 10%, 11MHz, FULL REEL; Inductance:33µH; DC Resistance Max:4ohm; Self Resonant Frequency:11MHz; DC Current Rating:160mA; Inductor Case / Package:1812 [4532 Metric]; Product Range:MCNL12 Series RoHS Compliant: Yes

INDUCTOR, 33UH, 160MA, 10%, 11MHz, FULL REEL; Inductance:33µH; DC Resistance Max:4ohm; Self Resonant Frequency:11MHz; DC Current Rating:160mA; Inductor Case / Package:1812 [4532 Metric]; Product Range:MCNL12 Series RoHS Compliant: Yes

Supplier's Site Datasheet
Inductor, 33Uh, 160Ma, 10%, 11Mhz; Inductance Multicomp Pro - 20T0797 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 33Uh, 160Ma, 10%, 11Mhz; Inductance Multicomp Pro
20T0797
Inductor, 33Uh, 160Ma, 10%, 11Mhz; Inductance Multicomp Pro 20T0797
INDUCTOR, 33UH, 160MA, 10%, 11MHz; Inductance:33µH; DC Resistance Max:4ohm; Self Resonant Frequency:11MHz; DC Current Rating:160mA; Inductor Case / Package:1812 [4532 Metric]; Product Range:MCNL12 Series; Inductance Tolerance:± 10% RoHS Compliant: Yes

INDUCTOR, 33UH, 160MA, 10%, 11MHz; Inductance:33µH; DC Resistance Max:4ohm; Self Resonant Frequency:11MHz; DC Current Rating:160mA; Inductor Case / Package:1812 [4532 Metric]; Product Range:MCNL12 Series; Inductance Tolerance:± 10% RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 20T0798 20T0797
Product Name Inductor, 33Uh, 160Ma, 10%, 11Mhz, Full Reel; Inductance Multicomp Pro Inductor, 33Uh, 160Ma, 10%, 11Mhz; Inductance Multicomp Pro
Inductance Range 33 microH 33 microH
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Application RF Choke
View Details
AX02 Series SMD Power Shielded Inductors - AX02-301R5 - Triad Magnetics
Specs
Technology Standard
Inductance Range 1.5 microH
DCR 0.0023 ohms
View Details
2 suppliers
Common Mode Chokes - 1849170 - RS Components, Ltd.
Specs
Operating Temperature 150 C (302 F)
Application Common Mode Choke
Inductance Range 51 microH
View Details