multicomp PRO Inductor, 100Uh, 110Ma, 10%, 8Mhz, Full Reel; Inductance Multicomp MCNL12KT101

Description
INDUCTOR, 100UH, 110MA, 10%, 8MHz, FULL REEL; Inductance:100µH; DC Resistance Max:8ohm; Self Resonant Frequency:8MHz; DC Current Rating:110mA; Inductor Case / Package:1812 [4532 Metric]; Product Range:MCNL12 Series RoHS Compliant: Yes
Datasheet
Description
INDUCTOR, 100UH, 110MA, 10%, 8MHz, FULL REEL; Inductance:100µH; DC Resistance Max:8ohm; Self Resonant Frequency:8MHz; DC Current Rating:110mA; Inductor Case / Package:1812 [4532 Metric]; Product Range:MCNL12 Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductor, 100Uh, 110Ma, 10%, 8Mhz, Full Reel; Inductance Multicomp - 20T0788 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 100Uh, 110Ma, 10%, 8Mhz, Full Reel; Inductance Multicomp
20T0788
Inductor, 100Uh, 110Ma, 10%, 8Mhz, Full Reel; Inductance Multicomp 20T0788
INDUCTOR, 100UH, 110MA, 10%, 8MHz, FULL REEL; Inductance:100µH; DC Resistance Max:8ohm; Self Resonant Frequency:8MHz; DC Current Rating:110mA; Inductor Case / Package:1812 [4532 Metric]; Product Range:MCNL12 Series RoHS Compliant: Yes

INDUCTOR, 100UH, 110MA, 10%, 8MHz, FULL REEL; Inductance:100µH; DC Resistance Max:8ohm; Self Resonant Frequency:8MHz; DC Current Rating:110mA; Inductor Case / Package:1812 [4532 Metric]; Product Range:MCNL12 Series RoHS Compliant: Yes

Supplier's Site Datasheet
Inductor, 100Uh, 110Ma, 10%, 8Mhz; Inductance Multicomp - 20T0787 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 100Uh, 110Ma, 10%, 8Mhz; Inductance Multicomp
20T0787
Inductor, 100Uh, 110Ma, 10%, 8Mhz; Inductance Multicomp 20T0787
INDUCTOR, 100UH, 110MA, 10%, 8MHz; Inductance:100µH; DC Resistance Max:8ohm; Self Resonant Frequency:8MHz; DC Current Rating:110mA; Inductor Case / Package:1812 [4532 Metric]; Product Range:MCNL12 Series; Inductance Tolerance:± 10% RoHS Compliant: Yes

INDUCTOR, 100UH, 110MA, 10%, 8MHz; Inductance:100µH; DC Resistance Max:8ohm; Self Resonant Frequency:8MHz; DC Current Rating:110mA; Inductor Case / Package:1812 [4532 Metric]; Product Range:MCNL12 Series; Inductance Tolerance:± 10% RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 20T0788 20T0787
Product Name Inductor, 100Uh, 110Ma, 10%, 8Mhz, Full Reel; Inductance Multicomp Inductor, 100Uh, 110Ma, 10%, 8Mhz; Inductance Multicomp
Inductance Range 100 microH 100 microH
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - KQ0603TTE33NJ - 1067829-KQ0603TTE33NJ - Win Source Electronics
Specs
Mounting Option Surface Mount Technology
Configuration Fixed
Inductance Range 0.0330 microH
View Details
2 suppliers
Power Inductors - ECS-HCMPI-0503Q-4R7M-T - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Fixed Inductors - 1674-CL0603-2273JUL4TTR-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details