multicomp PRO Switch, Dip, 4 Position, Spst, Raised Slide; No. Of Circuits Multicomp Pro MCNDI-04S

Description
SWITCH, DIP, 4 POSITION, SPST, RAISED SLIDE; No. of Circuits:4Circuits; Switch Actuator Style:Slide; Switch Mounting:Through Hole; Contact Configuration:SPST; Contact Voltage DC Max:24V; Contact Current DC Max:25mA; Row Pitch:7.62mm RoHS Compliant: Yes
Datasheet
Description
SWITCH, DIP, 4 POSITION, SPST, RAISED SLIDE; No. of Circuits:4Circuits; Switch Actuator Style:Slide; Switch Mounting:Through Hole; Contact Configuration:SPST; Contact Voltage DC Max:24V; Contact Current DC Max:25mA; Row Pitch:7.62mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switch, Dip, 4 Position, Spst, Raised Slide; No. Of Circuits Multicomp Pro - 97K4450 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Dip, 4 Position, Spst, Raised Slide; No. Of Circuits Multicomp Pro
97K4450
Switch, Dip, 4 Position, Spst, Raised Slide; No. Of Circuits Multicomp Pro 97K4450
SWITCH, DIP, 4 POSITION, SPST, RAISED SLIDE; No. of Circuits:4Circuits; Switch Actuator Style:Slide; Switch Mounting:Through Hole; Contact Configuration:SPST; Contact Voltage DC Max:24V; Contact Current DC Max:25mA; Row Pitch:7.62mm RoHS Compliant: Yes

SWITCH, DIP, 4 POSITION, SPST, RAISED SLIDE; No. of Circuits:4Circuits; Switch Actuator Style:Slide; Switch Mounting:Through Hole; Contact Configuration:SPST; Contact Voltage DC Max:24V; Contact Current DC Max:25mA; Row Pitch:7.62mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category DIP Switches
Product Number 97K4450
Product Name Switch, Dip, 4 Position, Spst, Raised Slide; No. Of Circuits Multicomp Pro
Actuator Specifications Slide Actuator(s)
Pole and Throw Specifications Single Pole, Single Throw (SPST); Other Type (Special Application)
Terminal Type Other Terminal Type
Unlock Full Specs
to access all available technical data

Similar Products

DIP Switch - 1-2319847-6 - TE Connectivity
Specs
Actuator Specifications Slide Actuator(s)
Number of Positions Available 6
Pole and Throw Specifications Single Pole, Single Throw (SPST)
View Details
Rotary Encoded DIP Switches - 333142 - RS Components, Ltd.
Specs
Actuator Specifications Slide Actuator(s)
Number of Positions Available 1
Pole and Throw Specifications Double Pole, Double Throw (DPDT); Other Type (Special Application)
View Details
DIP Switches - A6ER-4104 - 845715-A6ER-4104 - Win Source Electronics
Specs
Pole and Throw Specifications Single Pole, Single Throw (SPST)
View Details
5 suppliers