multicomp PRO Switch, Dip, 2 Position, Spst, Raised Slide; No. Of Circuits Multicomp Pro MCNDI-02S

Description
SWITCH, DIP, 2 POSITION, SPST, RAISED SLIDE; No. of Circuits:2Circuits; Switch Actuator Style:Slide; Switch Mounting:Through Hole; Contact Configuration:SPST; Contact Voltage DC Max:24V; Contact Current DC Max:25mA; Row Pitch:7.62mm RoHS Compliant: Yes
Datasheet
Description
SWITCH, DIP, 2 POSITION, SPST, RAISED SLIDE; No. of Circuits:2Circuits; Switch Actuator Style:Slide; Switch Mounting:Through Hole; Contact Configuration:SPST; Contact Voltage DC Max:24V; Contact Current DC Max:25mA; Row Pitch:7.62mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switch, Dip, 2 Position, Spst, Raised Slide; No. Of Circuits Multicomp Pro - 97K4449 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Dip, 2 Position, Spst, Raised Slide; No. Of Circuits Multicomp Pro
97K4449
Switch, Dip, 2 Position, Spst, Raised Slide; No. Of Circuits Multicomp Pro 97K4449
SWITCH, DIP, 2 POSITION, SPST, RAISED SLIDE; No. of Circuits:2Circuits; Switch Actuator Style:Slide; Switch Mounting:Through Hole; Contact Configuration:SPST; Contact Voltage DC Max:24V; Contact Current DC Max:25mA; Row Pitch:7.62mm RoHS Compliant: Yes

SWITCH, DIP, 2 POSITION, SPST, RAISED SLIDE; No. of Circuits:2Circuits; Switch Actuator Style:Slide; Switch Mounting:Through Hole; Contact Configuration:SPST; Contact Voltage DC Max:24V; Contact Current DC Max:25mA; Row Pitch:7.62mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category DIP Switches
Product Number 97K4449
Product Name Switch, Dip, 2 Position, Spst, Raised Slide; No. Of Circuits Multicomp Pro
Actuator Specifications Slide Actuator(s)
Pole and Throw Specifications Single Pole, Single Throw (SPST); Other Type (Special Application)
Terminal Type Other Terminal Type
Unlock Full Specs
to access all available technical data

Similar Products

DIP Switch - 1-1825059-8 - TE Connectivity
Specs
Actuator Specifications Slide Actuator(s)
Number of Positions Available 4
Pole and Throw Specifications Single Pole, Single Throw (SPST)
View Details
2 suppliers
A6T Slide DIP Switch - A6T-0101 - Aratas America LLC
Specs
Actuator Specifications Slide Actuator(s)
Switch Dimensions 3.6 x 26.34 x 6.2 mm
Terminal Type Other Terminal Type
View Details
5 suppliers