multicomp PRO Cap, Mlcc, Aec-Q200, C0G, 6.8Pf/100V/0805; Capacitance Multicomp Pro MCMT21N6R8C101CT

Description
CAP, MLCC, AEC-Q200, C0G, 6.8PF/100V/0805; Capacitance:6.8pF; Voltage(DC):100V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 0.25pF; Dielectric Characteristic:C0G / NP0; Product Range:MCMT Series RoHS Compliant: Yes
Datasheet
Description
CAP, MLCC, AEC-Q200, C0G, 6.8PF/100V/0805; Capacitance:6.8pF; Voltage(DC):100V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 0.25pF; Dielectric Characteristic:C0G / NP0; Product Range:MCMT Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cap, Mlcc, Aec-Q200, C0G, 6.8Pf/100V/0805; Capacitance Multicomp Pro - 23T7268 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Mlcc, Aec-Q200, C0G, 6.8Pf/100V/0805; Capacitance Multicomp Pro
23T7268
Cap, Mlcc, Aec-Q200, C0G, 6.8Pf/100V/0805; Capacitance Multicomp Pro 23T7268
CAP, MLCC, AEC-Q200, C0G, 6.8PF/100V/0805; Capacitance:6.8pF; Voltage(DC):100V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 0.25pF; Dielectric Characteristic:C0G / NP0; Product Range:MCMT Series RoHS Compliant: Yes

CAP, MLCC, AEC-Q200, C0G, 6.8PF/100V/0805; Capacitance:6.8pF; Voltage(DC):100V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 0.25pF; Dielectric Characteristic:C0G / NP0; Product Range:MCMT Series RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, Mlcc, Aec-Q200, C0G, 6.8Pf/100V/0805; Ceramic Capacitor Case Multicomp Pro - 03AC2948 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Mlcc, Aec-Q200, C0G, 6.8Pf/100V/0805; Ceramic Capacitor Case Multicomp Pro
03AC2948
Cap, Mlcc, Aec-Q200, C0G, 6.8Pf/100V/0805; Ceramic Capacitor Case Multicomp Pro 03AC2948
CAP, MLCC, AEC-Q200, C0G, 6.8PF/100V/0805; Ceramic Capacitor Case:0805 [2012 Metric]; Capacitance:6.8pF; Voltage Rating:100V; Capacitance Tolerance: 0.25pF; Dielectric Characteristic:C0G / NP0; Product Range:MCMT Series; RoHS Compliant: Yes

CAP, MLCC, AEC-Q200, C0G, 6.8PF/100V/0805; Ceramic Capacitor Case:0805 [2012 Metric]; Capacitance:6.8pF; Voltage Rating:100V; Capacitance Tolerance: 0.25pF; Dielectric Characteristic:C0G / NP0; Product Range:MCMT Series; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 23T7268 03AC2948
Product Name Cap, Mlcc, Aec-Q200, C0G, 6.8Pf/100V/0805; Capacitance Multicomp Pro Cap, Mlcc, Aec-Q200, C0G, 6.8Pf/100V/0805; Ceramic Capacitor Case Multicomp Pro
Capacitance Type Fixed Fixed
RoHS Compliant Yes Yes
Capacitance Range 6.80E-6 microF 6.80E-6 microF
Unlock Full Specs
to access all available technical data

Similar Products

Silicon Capacitors - 863-1821-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Operating Temperature -65 to 200 C (-85 to 392 F)
Capacitance Tolerance 20 (+/- %)
Packing Method Bulk
View Details
2 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-419-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 1.00E6 microF
View Details
Power Electronic Capacitor - W3D(WLS series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
Aluminum Electrolytic - 101C184U7R5AF2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details