multicomp PRO Cap, Aec-Q200, 4.7Pf, 100V, Mlcc, 0805; Capacitance Multicomp Pro MCMT21N4R7C101CT

Description
CAP, AEC-Q200, 4.7PF, 100V, MLCC, 0805; Capacitance:4.7pF; Voltage(DC):100V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 0.25pF; Dielectric Characteristic:C0G / NP0; Product Range:MCMT Series; Case Size:0805 RoHS Compliant: Yes
Datasheet
Description
CAP, AEC-Q200, 4.7PF, 100V, MLCC, 0805; Capacitance:4.7pF; Voltage(DC):100V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 0.25pF; Dielectric Characteristic:C0G / NP0; Product Range:MCMT Series; Case Size:0805 RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cap, Aec-Q200, 4.7Pf, 100V, Mlcc, 0805; Capacitance Multicomp Pro - 23T7267 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Aec-Q200, 4.7Pf, 100V, Mlcc, 0805; Capacitance Multicomp Pro
23T7267
Cap, Aec-Q200, 4.7Pf, 100V, Mlcc, 0805; Capacitance Multicomp Pro 23T7267
CAP, AEC-Q200, 4.7PF, 100V, MLCC, 0805; Capacitance:4.7pF; Voltage(DC):100V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 0.25pF; Dielectric Characteristic:C0G / NP0; Product Range:MCMT Series; Case Size:0805 RoHS Compliant: Yes

CAP, AEC-Q200, 4.7PF, 100V, MLCC, 0805; Capacitance:4.7pF; Voltage(DC):100V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 0.25pF; Dielectric Characteristic:C0G / NP0; Product Range:MCMT Series; Case Size:0805 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 23T7267
Product Name Cap, Aec-Q200, 4.7Pf, 100V, Mlcc, 0805; Capacitance Multicomp Pro
Capacitance Type Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-429-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 520000 microF
View Details
MIS Chip Capacitors - SC01500912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
Aluminum Electrolytic - 101C184U020BF2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
5 suppliers
Aluminium Capacitors - 1085434 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details