multicomp PRO Cap, Aec-Q200, 47Pf, 50V, Mlcc, 0805; Capacitance Multicomp Pro MCMT21N470F500CT

Description
CAP, AEC-Q200, 47PF, 50V, MLCC, 0805; Capacitance:47pF; Voltage(DC):50V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 1%; Dielectric Characteristic:C0G / NP0; Product Range:MCMT Series; Product Length:2.01mm RoHS Compliant: Yes
Datasheet
Description
CAP, AEC-Q200, 47PF, 50V, MLCC, 0805; Capacitance:47pF; Voltage(DC):50V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 1%; Dielectric Characteristic:C0G / NP0; Product Range:MCMT Series; Product Length:2.01mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cap, Aec-Q200, 47Pf, 50V, Mlcc, 0805; Capacitance Multicomp Pro - 23T7254 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Aec-Q200, 47Pf, 50V, Mlcc, 0805; Capacitance Multicomp Pro
23T7254
Cap, Aec-Q200, 47Pf, 50V, Mlcc, 0805; Capacitance Multicomp Pro 23T7254
CAP, AEC-Q200, 47PF, 50V, MLCC, 0805; Capacitance:47pF; Voltage(DC):50V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 1%; Dielectric Characteristic:C0G / NP0; Product Range:MCMT Series; Product Length:2.01mm RoHS Compliant: Yes

CAP, AEC-Q200, 47PF, 50V, MLCC, 0805; Capacitance:47pF; Voltage(DC):50V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 1%; Dielectric Characteristic:C0G / NP0; Product Range:MCMT Series; Product Length:2.01mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 23T7254
Product Name Cap, Aec-Q200, 47Pf, 50V, Mlcc, 0805; Capacitance Multicomp Pro
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 4.70E-5 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-101C232T250EC2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers
MIS Chip Capacitors - SC10002430 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-4 microF
View Details
6 suppliers
Power Entry Module, Plug, 4A; Connector Type Schurter - 16J2214 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Aluminium Capacitors - 1085276 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details