multicomp PRO Multilayer Ceramic Capacitor, Mcca Series, 47 Pf, 1%, C0G / Np0, 16 V, 0805 [2012 Metric] Rohs Compliant Multicomp Pro MCMT21N470F160CT

Description
Multilayer Ceramic Capacitor, MCCA Series, 47 pF, 1%, C0G / NP0, 16 V, 0805 [2012 Metric] RoHS Compliant: Yes
Description
Multilayer Ceramic Capacitor, MCCA Series, 47 pF, 1%, C0G / NP0, 16 V, 0805 [2012 Metric] RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Multilayer Ceramic Capacitor, MCCA Series, part number 23T7216, features a capacitance of 47 pF with a tolerance of 1% and operates at a rated voltage of 16 V. It utilizes a C0G/NP0 dielectric, which is known for its stability and low loss characteristics, making it suitable for high-frequency applications. The capacitor is packaged in a compact 0805 (2012 metric) size, facilitating space-efficient designs. It is RoHS compliant, ensuring it meets environmental regulations. This component is ideal for use in automotive electronic equipment and other applications requiring reliable performance under varying conditions.

Datasheet Summary
Powered by GS/AI

The Multilayer Ceramic Capacitor, MCCA Series, part number 23T7216, features a capacitance of 47 pF with a tolerance of 1% and operates at a rated voltage of 16 V. It utilizes a C0G/NP0 dielectric, which is known for its stability and low loss characteristics, making it suitable for high-frequency applications. The capacitor is packaged in a compact 0805 (2012 metric) size, facilitating space-efficient designs. It is RoHS compliant, ensuring it meets environmental regulations. This component is ideal for use in automotive electronic equipment and other applications requiring reliable performance under varying conditions.

Suppliers

Company
Product
Description
Supplier Links
Multilayer Ceramic Capacitor, Mcca Series, 47 Pf, 1%, C0G / Np0, 16 V, 0805 [2012 Metric] Rohs Compliant Multicomp Pro - 23T7216 - Newark, An Avnet Company
Chicago, IL, United States
Multilayer Ceramic Capacitor, Mcca Series, 47 Pf, 1%, C0G / Np0, 16 V, 0805 [2012 Metric] Rohs Compliant Multicomp Pro
23T7216
Multilayer Ceramic Capacitor, Mcca Series, 47 Pf, 1%, C0G / Np0, 16 V, 0805 [2012 Metric] Rohs Compliant Multicomp Pro 23T7216
Multilayer Ceramic Capacitor, MCCA Series, 47 pF, 1%, C0G / NP0, 16 V, 0805 [2012 Metric] RoHS Compliant: Yes

Multilayer Ceramic Capacitor, MCCA Series, 47 pF, 1%, C0G / NP0, 16 V, 0805 [2012 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 23T7216
Product Name Multilayer Ceramic Capacitor, Mcca Series, 47 Pf, 1%, C0G / Np0, 16 V, 0805 [2012 Metric] Rohs Compliant Multicomp Pro
Technology Multilayer
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC99906068 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-3 microF
View Details
6 suppliers
Power Line Filter, 1 Ph, 20A, 2100Ua; Voltage Rating Schurter - 86H4883 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details
Aluminium Capacitors - 1085434 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic - 101C413U030AD2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details