multicomp PRO Cap, Mlcc, Aec-Q200, C0G, 3.3Pf, 50V/0805; Ceramic Capacitor Case Multicomp Pro MCMT21N3R3C500CT

Description
CAP, MLCC, AEC-Q200, C0G, 3.3PF, 50V/0805; Ceramic Capacitor Case:0805 [2012 Metric]; Capacitance:3.3pF; Voltage Rating:50V; Capacitance Tolerance: 0.25pF; Dielectric Characteristic:C0G / NP0; Product Range:MCMT Series; RoHS Compliant: Yes
Datasheet
Description
CAP, MLCC, AEC-Q200, C0G, 3.3PF, 50V/0805; Ceramic Capacitor Case:0805 [2012 Metric]; Capacitance:3.3pF; Voltage Rating:50V; Capacitance Tolerance: 0.25pF; Dielectric Characteristic:C0G / NP0; Product Range:MCMT Series; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cap, Mlcc, Aec-Q200, C0G, 3.3Pf, 50V/0805; Ceramic Capacitor Case Multicomp Pro - 03AC2943 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Mlcc, Aec-Q200, C0G, 3.3Pf, 50V/0805; Ceramic Capacitor Case Multicomp Pro
03AC2943
Cap, Mlcc, Aec-Q200, C0G, 3.3Pf, 50V/0805; Ceramic Capacitor Case Multicomp Pro 03AC2943
CAP, MLCC, AEC-Q200, C0G, 3.3PF, 50V/0805; Ceramic Capacitor Case:0805 [2012 Metric]; Capacitance:3.3pF; Voltage Rating:50V; Capacitance Tolerance: 0.25pF; Dielectric Characteristic:C0G / NP0; Product Range:MCMT Series; RoHS Compliant: Yes

CAP, MLCC, AEC-Q200, C0G, 3.3PF, 50V/0805; Ceramic Capacitor Case:0805 [2012 Metric]; Capacitance:3.3pF; Voltage Rating:50V; Capacitance Tolerance: 0.25pF; Dielectric Characteristic:C0G / NP0; Product Range:MCMT Series; RoHS Compliant: Yes

Supplier's Site Datasheet
Multilayer Ceramic Capacitor, Mcca Series, 3.3 Pf, 0.25Pf, C0G / Np0, 50 V Rohs Compliant Multicomp Pro - 23T7247 - Newark, An Avnet Company
Chicago, IL, United States
Multilayer Ceramic Capacitor, Mcca Series, 3.3 Pf, 0.25Pf, C0G / Np0, 50 V Rohs Compliant Multicomp Pro
23T7247
Multilayer Ceramic Capacitor, Mcca Series, 3.3 Pf, 0.25Pf, C0G / Np0, 50 V Rohs Compliant Multicomp Pro 23T7247
Multilayer Ceramic Capacitor, MCCA Series, 3.3 pF, 0.25pF, C0G / NP0, 50 V RoHS Compliant: Yes

Multilayer Ceramic Capacitor, MCCA Series, 3.3 pF, 0.25pF, C0G / NP0, 50 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 03AC2943 23T7247
Product Name Cap, Mlcc, Aec-Q200, C0G, 3.3Pf, 50V/0805; Ceramic Capacitor Case Multicomp Pro Multilayer Ceramic Capacitor, Mcca Series, 3.3 Pf, 0.25Pf, C0G / Np0, 50 V Rohs Compliant Multicomp Pro
Capacitance Type Fixed Fixed
RoHS Compliant Yes Yes
Capacitance Range 3.30E-6 microF
WVDC 50 volts
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-101C272U100AB2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers
MIS Chip Capacitors - SC00380912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.80E-6 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-422-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 2.40E6 microF
View Details
Aluminium Capacitors - 1085383 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details